EN
  • EN
  • DE

LGT670-L2-1-0-10

Part No LGT670-L2-1-0-10
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description Led SMT Grn T/r PICK#209959
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970523-LGT670-L2-1-0-10
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LGT670-L2-1-0-10 CAD Model

Description

The LGT670-L2-1-0-10 is a high-power LED from OSRAM Opto Semiconductors Inc., belonging to the OSLON SSL family. These LEDs are designed for demanding lighting applications that require high brightness, long lifespan, and excellent color consistency. They are commonly used in a variety of indoor and outdoor lighting solutions.

Applications:

  • Street Lighting: Providing efficient and reliable illumination for roads and public areas.
  • High-Bay Lighting: Illuminating warehouses, factories, and large indoor spaces.
  • Spot Lighting: Accent lighting and focused illumination in retail and architectural applications.
  • Automotive Lighting: Exterior lighting in vehicles, such as headlights and signal lights.
  • Horticultural Lighting: Providing optimal light spectrum for plant growth in greenhouses and indoor farms.

Features:

  • High Luminous Flux: Delivers a high level of light output for bright illumination.
  • Long Lifespan: Designed for extended operation with minimal light degradation.
  • Excellent Color Consistency: Provides uniform color across multiple LEDs.
  • Low Thermal Resistance: Efficiently dissipates heat, ensuring stable performance.
  • Wide Viewing Angle: Provides broad light distribution for even illumination.
  • Robust Package: Designed for harsh environments and demanding applications.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Energy Efficiency: High light output with low power consumption reduces energy costs.
  • Long-Term Reliability: Extended lifespan minimizes maintenance and replacement costs.
  • Consistent Lighting: Uniform color and brightness enhance visual appeal and safety.
  • Effective Heat Management: Low thermal resistance ensures stable performance and long lifespan.
  • Versatile Applications: Suitable for a wide range of indoor and outdoor lighting solutions.

The LGT670-L2-1-0-10 is designed with a robust package that can withstand harsh environmental conditions, making it suitable for outdoor applications. Its low thermal resistance allows for efficient heat dissipation, which is critical for maintaining stable performance and extending the LED's lifespan. The LED's excellent color consistency ensures that the light output is uniform across multiple LEDs, creating a visually appealing and consistent lighting solution. The high luminous flux provides bright illumination, making it suitable for applications where high light levels are required. The LGT670 series is also designed to meet industry standards for performance and reliability, ensuring that it will perform as expected in demanding applications. Its combination of high brightness, long lifespan, and excellent color consistency makes the LGT670-L2-1-0-10 an excellent choice for a wide range of lighting applications.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
Lowest to $1.6320
Lumileds
Lowest to $2.6115
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0405
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5021 $60.2520
285+ $0.4120 $117.4200
435+ $0.3992 $173.6520
600+ $0.3862 $231.7200
775+ $0.3735 $289.4625
1,040+ $0.3347 $348.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess