EN
  • EN
  • DE

LD W5AM-3T3U-35-Z

Part No LD W5AM-3T3U-35-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED DRAGON PLUS BLUE 455NM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel
Status Obsolete
Color Blue
Wavelength 455nm (449nm ~ 461nm)
Current - Test 350mA
Voltage - Forward (Vf) 3.2V
Current - Max 1A
Flux at Current/Temperature - Test 493mW (355mW ~ 630mW)
Test Temperature Condition 25°C
Viewing Angle 170°
Mounting Style SMD
Manufacturer Package 2-SMD, Gull Wing
Supplier Device Package SMD
Parts Dimension 0.276" L x 0.236" W (7.00mm x 6.00mm)
Height - Seated (Maximum) 0.122" (3.10mm)
Thermal Resistance of Package 6.5°C/W
Manufacturer Pack Quantity 1
MSL Level 2A (4 Weeks)
Win Source Part Number 739242-LD W5AM-3T3U-35-Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD W5AM-3T3U-35-Z CAD Model

Description

The OSRAM Opto Semiconductors Inc. LD W5AM-3T3U-35-Z is a surface mount device with a blue color and a viewing angle of 170°.

  • Maximum Current: 1A
  • Test Current: 350mA
  • Thermal Resistance: 6.5°C/W
  • Voltage Forward: 3.2V
  • Packaging: Reel
  • Manufacturer Pack Quantity: 1
  • Flux @ Current/Temperature Test: 493mW (355mW ~ 630mW)
  • Test Temperature Condition: 25°C

You May Also Be Interested in

Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
LITE-ON Technology
P033RGB
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $12.6896

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess