EN
  • EN
  • DE

LCWJDSIECFT6HM2

Part No LCWJDSIECFT6HM2
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069108-LCWJDSIECFT6HM2
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCWJDSIECFT6HM2 CAD Model

Description

The OSRAM Opto Semiconductors Inc. LCWJDSIECFT6HM2 is a high-performance, white LED designed for a variety of lighting applications. This LED offers a combination of high luminous flux, excellent color rendering, and long operational lifespan, making it suitable for both indoor and outdoor environments.

Applications

      
  • General lighting (e.g., indoor fixtures, outdoor luminaires)
  •   
  • Architectural lighting (e.g., facade lighting, landscape lighting)
  •   
  • Retail lighting (e.g., display cases, accent lighting)
  •   
  • Industrial lighting (e.g., machine vision, task lighting)
  •   
  • Specialty lighting (e.g., medical lighting, horticultural lighting)

Features

      
  • High luminous flux: Delivers bright and efficient light output.
  •   
  • Excellent color rendering index (CRI): Accurately reproduces colors, enhancing visual clarity and appeal.
  •   
  • Long lifespan: Provides extended operational life, minimizing maintenance and replacement costs.
  •   
  • Wide viewing angle: Distributes light evenly over a broad area.
  •   
  • Compact size: Allows for flexible design and integration into various lighting fixtures.
  •   
  • RoHS compliant: Complies with environmental regulations, ensuring safe and eco-friendly operation.
  •   
  • High thermal conductivity: Facilitates efficient heat dissipation, improving performance and lifespan.

Benefits

      
  • Energy savings: Reduces electricity consumption compared to traditional lighting technologies.
  •   
  • Cost-effective: Lowers maintenance costs due to long lifespan and reduced power consumption.
  •   
  • Improved lighting quality: Provides bright, uniform light with accurate color rendering.
  •   
  • Design flexibility: Allows for innovative and compact lighting designs.
  •   
  • Enhanced reliability: Offers stable performance and extended operational life.
  •   
  • Environmentally friendly: Reduces carbon footprint due to lower energy consumption and RoHS compliance.

Additional Details

The LCWJDSIECFT6HM2 LED is typically driven with a forward current ranging from 20mA to 150mA. The specific drive current depends on the desired light output and thermal management capabilities. The LED's color temperature can vary depending on the specific binning and manufacturing process. Detailed specifications regarding voltage, current, luminous flux, color coordinates, and thermal resistance are available in the product datasheet. Proper heat sinking is essential to maintain optimal performance and prolong the LED's lifespan. The LED is typically mounted on a metal core PCB or heat sink using thermal adhesive or solder.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
KIWI
Lowest to $0.0839
Lite-On Inc.
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Chilisin
Lowest to $0.0517
KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0643
Lowpower
Lowest to $0.0405
Lowpower
Lowest to $0.0772

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess