EN
  • EN
  • DE

LCWF9DA

Part No LCWF9DA
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827371-LCWF9DA
Ultra Librarian 3D Model Ultra Librarian LCWF9DA CAD Model

Description

The LCWF9DA is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for a wide range of applications requiring efficient and reliable light output. Its compact size and robust construction make it suitable for both indoor and outdoor use.

Applications

  • General Lighting
  • Architectural Lighting
  • Automotive Lighting
  • Display Backlighting
  • Signal and Indicator Lighting

Features

  • High Luminous Efficacy: Converts electrical power into light efficiently, reducing energy consumption.
  • Long Lifespan: Offers a long operational life, minimizing the need for frequent replacements.
  • Compact Size: Allows for flexible integration into various designs and applications.
  • Wide Viewing Angle: Provides uniform light distribution over a broad area.
  • RoHS Compliant: Meets environmental standards, ensuring it is free from hazardous substances.
  • High Reliability: Designed for stable performance under various operating conditions.

Benefits

  • Energy Savings: Reduces electricity consumption due to its high luminous efficacy.
  • Reduced Maintenance Costs: Longer lifespan minimizes replacement frequency and associated costs.
  • Design Flexibility: Compact size allows for integration into diverse product designs.
  • Improved Lighting Quality: Wide viewing angle ensures uniform and consistent light output.
  • Environmentally Friendly: RoHS compliance ensures it meets environmental safety standards.
  • Stable Performance: High reliability ensures consistent operation under various conditions.

Additional Details

The LCWF9DA LED features advanced packaging technology for optimal thermal management. It operates efficiently over a wide range of temperatures and is available in various color temperatures to suit different application needs. The specific technical specifications include forward voltage, forward current, luminous flux, and color rendering index (CRI), which can be found in the product datasheet provided by OSRAM Opto Semiconductors Inc.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess