EN
  • EN
  • DE

LB CRBP.01-HYKX-7B-Y474-350-R18

Part No LB CRBP.01-HYKX-7B-Y474-350-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED OSLON SIGNAL BLUE 475NM 1212 / LED Lighting Color series Blue 475nm 1212 (3030 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series OSLON® Signal
Package Tape & Reel (TR)
Color Blue
Wavelength 475nm
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.95V
Lumens/Watt @ Current - Test 56 lm/W
Current - Max 1.2A
Luminous Flux @ Current/Temperature 58lm (33lm ~ 82lm)
Temperature - Test 25°C
Viewing Angle 110°
Mounting SMD (SMT)
Package / Case 1212 (3030 Metric)
Supplier Device Package 1212
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.088" (2.24mm)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q65112A9298,475-LBCRBP.01-HYKX-7B-Y474-350-R18TR
Standard Package 600
Win Source Part Number 1068798-LB CRBP.01-HYKX-7B-Y474-350-R18
Ultra Librarian 3D Model Ultra Librarian LB CRBP.01-HYKX-7B-Y474-350-R18 CAD Model

Description

The OSLON Signal 1068798-LB CRBP.01-HYKX-7B-Y474-350-R18 is an optoelectronic component for LED lighting in the color blue.

  • Color: Blue
  • Viewing Angle: 110 degrees
  • Current Max: 1.2A
  • Package: Tape and Reel (TR)
  • Standard Package: 600
  • Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Manufacturer: ams-OSRAM USA Inc.
  • ECCN: EAR99

You May Also Be Interested in

LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
LITE-ON Technology
P033RGB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1287 $50.7915
110+ $0.9261 $101.8710
170+ $0.8972 $152.5240
235+ $0.8682 $204.0270
300+ $0.8393 $251.7900
400+ $0.7525 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess