EN
  • EN
  • DE

LCBTVSG-AZBY-2J3L-1-R18

Part No LCBTVSG-AZBY-2J3L-1-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968036-LCBTVSG-AZBY-2J3L-1-R18
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCBTVSG-AZBY-2J3L-1-R18 CAD Model

Description

The LCBTVSG-AZBY-2J3L-1-R18 is a multi-color LED from OSRAM Opto Semiconductors Inc., designed for applications requiring a combination of different colors within a single package. This LED combines blue, true green, yellow, and red chips, offering a wide range of color mixing possibilities. It is typically used in applications where vibrant colors and high brightness are essential.

Applications:

  • Architectural Lighting: Used for accent and decorative lighting in buildings and structures.
  • Entertainment Lighting: Employed in stage lighting, effect lighting, and ambient lighting for entertainment venues.
  • Signage: Used in illuminated signs and displays for commercial advertising.
  • Specialty Lighting: Utilized in medical lighting, scientific instruments, and other specialized applications requiring precise color control.
  • Horticultural Lighting: Can be used in plant growth lighting systems, providing tailored light spectra.

Features:

  • Multi-Color LED: Combines blue, true green, yellow, and red chips in a single package.
  • High Brightness: Provides intense light output for various applications.
  • Wide Viewing Angle: Offers broad light distribution.
  • Compact Package: Enables high-density designs.
  • Long Lifespan: Provides extended operational life with consistent performance.

Benefits:

  • Versatile Color Mixing: Enables a wide range of color combinations and dynamic effects.
  • Energy Efficiency: Consumes less power compared to traditional lighting solutions.
  • Compact Design: Small size allows for integration into various applications.
  • Long-Term Reliability: Ensures consistent performance over an extended period.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.

Additional Details:

The LCBTVSG-AZBY-2J3L-1-R18 is typically mounted on a PCB and requires a suitable heat sink to maintain optimal performance. The forward voltage for each color varies, and individual current control is necessary for precise color mixing. The LED is RoHS compliant. The package type is SMD. The specific luminous intensity for each color can vary depending on the drive current. Proper thermal management is critical to ensure the LED's long-term reliability and to prevent premature degradation of the light output. Datasheets provide detailed information on the electrical and optical characteristics of each individual LED chip within the package, including forward voltage, luminous intensity, and dominant wavelength.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $1.6320
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0772
Samsung
Need more? Email Us
Lumileds
Lowest to $2.6115

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess