EN
  • EN
  • DE

LBT676-K2-1-0-10

Part No LBT676-K2-1-0-10
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827230-LBT676-K2-1-0-10
Ultra Librarian 3D Model Ultra Librarian LBT676-K2-1-0-10 CAD Model

Description

The LBT676-K2-1-0-10 is a highly efficient and reliable LED from OSRAM Opto Semiconductors. This LED is designed for a wide range of applications requiring a bright and consistent light source. Its robust construction and long lifespan make it suitable for demanding environments and applications where maintenance is difficult or costly.

Applications:

  • General Lighting: Suitable for indoor and outdoor lighting applications.
  • Automotive Lighting: Can be used in automotive indicator lights and interior lighting.
  • Signage: Ideal for illuminated signs and displays.
  • Backlighting: Used in LCD backlighting applications.
  • Industrial Lighting: Suitable for machine vision systems and other industrial applications.

Features:

  • High Brightness: Offers a high luminous intensity for excellent visibility.
  • Long Lifespan: Provides a long operational life, reducing maintenance costs.
  • Compact Size: Small form factor allows for flexible design options.
  • Robust Construction: Resistant to shock and vibration, ensuring reliability in harsh environments.
  • Wide Viewing Angle: Provides a broad distribution of light.

Benefits:

  • Energy Efficiency: Reduces energy consumption compared to traditional lighting solutions.
  • Cost Savings: Lower energy bills and reduced maintenance contribute to significant cost savings.
  • Improved Visibility: Enhances safety and productivity through bright and clear illumination.
  • Design Flexibility: Small size and versatile mounting options enable creative design solutions.
  • Reliable Performance: Consistent light output and long lifespan ensure dependable performance.

Additional Details:

The LBT676-K2-1-0-10 typically features a specific wavelength range (check the datasheet for exact values), which contributes to its color characteristics. The device’s thermal resistance allows for efficient heat dissipation, further enhancing its reliability and lifespan. It is designed to meet industry standards for environmental protection and safety. For specific electrical and optical characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess