EN
  • EN
  • DE

LAE675

Part No LAE675
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Electronic Wholesale
Description Power TOPLED Hyper-Bright LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1149+
Reference case LED
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 754147-LAE675
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAE675 CAD Model

Description

The LAE675 is a green light-emitting diode (LED) manufactured by OSRAM Opto Semiconductors Inc. It is designed for various applications that require a bright and efficient green light source. This LED is known for its high luminous intensity and long lifespan, making it suitable for both indoor and outdoor applications.

Applications

  • Traffic Signals: Used in traffic lights and pedestrian signals for clear visibility.
  • Signage: Employed in electronic signs and displays for advertising and information purposes.
  • Automotive Lighting: Implemented in dashboard indicators and interior lighting in vehicles.
  • Backlighting: Used as a backlight source for LCD screens and displays.
  • Indicator Lights: Provides visual indications in electronic devices and equipment.

Features

  • High Luminous Intensity: Delivers a bright and highly visible green light.
  • Long Lifespan: Offers extended operational life, reducing maintenance costs.
  • Low Power Consumption: Minimizes energy usage, making it energy-efficient.
  • Wide Viewing Angle: Provides consistent brightness across a broad viewing range.
  • Compact Package: Available in small packages for space-constrained applications.
  • Robust Design: Withstands harsh environmental conditions.

Benefits

  • Improved Visibility: High brightness ensures clear visibility in various lighting conditions.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Energy Efficiency: Low power consumption lowers energy costs.
  • Versatile Application: Suitable for a wide range of indoor and outdoor applications.
  • Reliable Performance: Robust design ensures stable operation over a long period.

Additional Details

The LAE675 has a typical luminous intensity, which varies based on the exact specification, but is usually between several hundred mcd (millicandelas) to a few candelas. Its peak wavelength is typically around 525 nm, providing a distinct green color. The forward voltage typically ranges from 2V to 3.5V, and the forward current is typically 20mA. The LED is available in a through-hole or surface-mount package, depending on the specific variation. It is designed to operate over a wide temperature range, making it suitable for demanding environments. The LAE675 is also compliant with RoHS standards, ensuring environmental safety. This LED is an excellent choice for applications requiring high brightness, long lifespan, and energy efficiency, such as traffic signals, signage, and indicator lights.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2181 $50.1630
560+ $0.1790 $100.2400
870+ $0.1734 $150.8580
1,195+ $0.1678 $200.5210
1,545+ $0.1622 $250.5990
2,065+ $0.1454 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess