EN
  • EN
  • DE

KY DMLQ31.FY-8HF8J-5F-1

Part No KY DMLQ31.FY-8HF8J-5F-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED SYNIOS YELLOW 2SMD / LED Lighting Color series Yellow 1108 (2720 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series SYNIOS
Package Tape & Reel
Color Yellow
Current - Test 300mA
Voltage - Forward (Vf) (Typ) 2.95V
Lumens/Watt @ Current - Test 64 lm/W
Current - Max 400mA
Luminous Flux @ Current/Temperature 57lm (42lm ~ 71lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1108 (2720 Metric)
Supplier Device Package 2-SMD
Dimension 0.108" L x 0.079" W (2.75mm x 2.00mm)
Height - Seated (Max) 0.028" (0.70mm)
Base Product Number KYDMLQ
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-3390-1,475-3390-2,KY DMLQ31.FY-8HF8J-5F-1-ND,Q65111A7567,475-3390-6
Standard Package 2,000
Win Source Part Number 1068264-KY DMLQ31.FY-8HF8J-5F-1
Ultra Librarian 3D Model Ultra Librarian KY DMLQ31.FY-8HF8J-5F-1 CAD Model

Description

The KY DMLQ31.FY-8HF8J-5F-1 is an electronic component that belongs to the SYNIOS series. ams-OSRAM USA Inc. manufactures it.

  • Color: Yellow
  • Package: Tape and Reel
  • Viewing Angle: 120 degrees
  • Forward Voltage: 2.95V
  • Maximum Current: 400mA
  • Luminous Flux: 57lm
  • Application: Optoelectronics and LED lighting

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
LITE-ON Technology
P033RGB
Need more? Email Us
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0874

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess