EN
  • EN
  • DE

KR DELPS1.22-UHVI-26-H3Q4-20-S

Part No KR DELPS1.22-UHVI-26-H3Q4-20-S
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED RED 617NM 1608 SMD / Red 621nm LED Indication - Discrete 2.225V 2-SMD, Flat Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr OSRAM Opto Semiconductors Inc.
Series TOPLED® E1608
Package Tape & Reel
Product Status Active
Color Red
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 820mcd
Lens Style Oval with Flat Top
Lens Size 1.23mm x 0.60mm
Voltage - Forward (Vf) (Typ) 2.225V
Current - Test 20mA
Viewing Angle 120°
Mounting Type Surface Mount
Wavelength - Dominant 621nm
Wavelength - Peak 623nm
Package / Case 2-SMD, Flat Lead
Supplier Device Package SMD
Size / Dimension 1.40mm L x 0.80mm W
Height (Max) 0.70mm
Base Product Number KRDELPS
Standard Package 9,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 876396-KR DELPS1.22-UHVI-26-H3Q4-20-S
Ultra Librarian 3D Model Ultra Librarian KR DELPS1.22-UHVI-26-H3Q4-20-S CAD Model

Description

The KR DELPS1.22-UHVI-26-H3Q4-20-S is a discrete LED indication component designed for optoelectronics applications.

  • Series: TOPLED® E1608
  • Color: Red
  • Viewing Angle: 120°
  • Millicandela Rating: 820mcd
  • Forward Voltage: 2.225V
  • Test Current: 20mA
  • Package Type: Surface Mount
  • Package / Case: 2-SMD, Flat Lead
  • Height: 0.70mm
  • Size: 1.40mm L x 0.80mm W
  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Status: Active
  • Standard Package Quantity: 9,000 pcs

You May Also Be Interested in

Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Kingbright
Lowest to $0.0982
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Siemens
Multi TOPLED
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1081 $50.2665
1,130+ $0.0887 $100.2310
1,750+ $0.0859 $150.3250
2,405+ $0.0832 $200.0960
3,110+ $0.0804 $250.0440
4,165+ $0.0721 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,640 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess