EN
  • EN
  • DE

GW PSLPS1.EC-KSKU-5R8T-1

Part No GW PSLPS1.EC-KSKU-5R8T-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED DURIS S5 WARM WHT 3000K 2SMD / LED Lighting series White, Warm 3000K 6.35V 150mA 120° 1213 (3032 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series DURIS® S 5
Package Tape & Reel (TR)
Product Status Obsolete
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 101lm (89lm ~ 112lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 6.35V
Lumens/Watt @ Current - Test 106 lm/W
CRI (Color Rendering Index) 80
Current - Max 240mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1213 (3032 Metric)
Supplier Device Package SMD
Dimension 0.118" L x 0.126" W (3.00mm x 3.20mm)
Height - Seated (Max) 0.028" (0.70mm)
Thermal Resistance of Package 17°C/W
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names GWPSLPS1.EC-KSKU-5R8T-1,Q65111A4913,GW PSLPS1.EC-KSKU-5R8T-1-ND
Standard Package 3,000
Win Source Part Number 1061434-GW PSLPS1.EC-KSKU-5R8T-1
Ultra Librarian 3D Model Ultra Librarian GW PSLPS1.EC-KSKU-5R8T-1 CAD Model

Description

The DURIS® S 5 LED Lighting - White is a high-quality optoelectronic component from ams-OSRAM USA Inc.

  • Mounting: SMD
  • Package: Tape & Reel (TR)
  • Viewing Angle: 120°
  • Forward Voltage (Vf): 6.35V
  • Current: 240mA
  • CCT: 3000K
  • Flux @ 25°C: 101lm (89lm ~ 112lm)
  • Lumens/Watt @ Test Current of 150mA: 106lm/W
  • CRI: 80
  • Thermal Resistance: 17°C/W
  • Package/Case: 1213 (3032 Metric)
  • Supplier Device Package: SMD
  • Dimension: 0.118" L x 0.126" W (3.00mm x 3.20mm)
  • Status: Obsolete
  • Alternative Parts: Available

You May Also Be Interested in

Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Need more? Email Us
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess