EN
  • EN
  • DE

GW P9LR32.EM-PPPR-XX57-1

Part No GW P9LR32.EM-PPPR-XX57-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (F - I)
Description LED Uni-Color White 563lm 3000K Chip LED 2-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 600 mA
Packaging Cut Tape
RoHS Compliant
Viewing Angle 120 °
Win Source Part Number 1061428-GW P9LR32.EM-PPPR-XX57-1
Categories OEM Parts(F-I)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GW P9LR32.EM-PPPR-XX57-1 CAD Model

Description

The GW P9LR32.EM-PPPR-XX57-1 is a high-power LED manufactured by OSRAM Opto Semiconductors. This LED is part of the OSRAM OSLON SSL family and is designed for a wide range of lighting applications requiring high luminous flux, high efficacy, and long lifetime.

Applications:

  • Street lighting
  • High bay lighting
  • Area lighting
  • Horticultural lighting
  • Architectural lighting
  • Retrofit lamps

Features:

  • High luminous flux
  • High efficacy
  • Long lifetime
  • Low thermal resistance
  • Compact package
  • RoHS compliant
  • Superior corrosion robustness

Benefits:

  • Energy efficiency: High efficacy reduces energy consumption and operating costs.
  • Long lifespan: Minimizes maintenance and replacement costs.
  • High performance: Provides high luminous flux for demanding lighting applications.
  • Reliability: Robust design ensures long-term reliability in harsh environments.
  • Compact size: Enables compact luminaire designs.
  • Excellent color consistency: Ensures uniform light output.

Technical Specifications:

The GW P9LR32.EM-PPPR-XX57-1 LED features a typical forward voltage of around 2.85V and is designed to be driven with a forward current of up to 1A. The exact specifications for luminous flux, color temperature, and CRI vary depending on the specific binning and operating conditions. The thermal resistance is typically very low, allowing for efficient heat dissipation. The package is designed for surface mounting and features a robust construction for reliable operation in harsh environments.

Specific details regarding the XX57 portion of the part number (e.g., color temperature, CRI) will require consulting the OSRAM datasheet for the specific binning or contacting OSRAM directly.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hewlett Packard
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess