EN
  • EN
  • DE

GW KAGMB3.EM-TRTS-50S3-T02

Part No GW KAGMB3.EM-TRTS-50S3-T02
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB SOLERIQ 5000K SQUARE / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Cool Square
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr ams-OSRAM USA Inc.
Series SOLERIQ® S 13
Package Tray
Product Status Obsolete
Type Chip On Board (COB)
Color White, Cool
CCT (K) 5000K
Configuration Square
Luminous Flux @ Current/Temperature 3600lm (3300lm ~ 3900lm)
Current - Test 700mA
Temperature - Test 85°C
Voltage - Forward (Vf) (Typ) 34.7V
Lumens/Watt @ Current - Test 148 lm/W
Current - Max 1.61A
CRI (Color Rendering Index) 80
Viewing Angle 120°
Dimension 19.00mm L x 19.00mm W
Height 1.40mm
Light Emitting Surface (LES) 13.00mm Dia
Lens Type Flat
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names GW KAGMB3.EM-TRTS-50S3,GWKAGMB3.EM-TRTS-50S3,Q65111A9620,GWKAGMB3.EM-TRTS-50S3-T02,GW KAGMB3.EM-TRTS-50S3-ND,GWKAGMB3.EM-TRTS-50S3-ND
Standard Package 96
Win Source Part Number 1061401-GW KAGMB3.EM-TRTS-50S3-T02
Ultra Librarian 3D Model Ultra Librarian GW KAGMB3.EM-TRTS-50S3-T02 CAD Model

Description

The SOLERIQ® S 13 Chip On Board (COB) is a white, cool color LED lighting module that comes in a square configuration.

  • Color: white, cool
  • Configuration: square
  • Viewing Angle: 120°
  • Forward Voltage (Vf): 34.7V (typical)
  • Current (Max): 1.61A
  • Current for Testing: 700mA
  • CCT (color temperature): 5000K
  • CRI (color rendering index): 80
  • Lens Type: flat
  • Light Emitting Surface (LES): 13.00mm diameter
  • Dimension: 19.00mm L x 19.00mm W
  • Suitable For: LED lighting - COBs, engines, modules, and strips
  • Luminous Flux @ Current/Temperature: 3600lm (3300lm ~ 3900lm)
  • Product Status: obsolete

You May Also Be Interested in

Lumileds
LED MOD LUXEON WH LNR STR 3000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 WHT STARBOARD 5500K
Need more? Email Us
Bridgelux
LED COB VERO 18 WM WHT RND 2000K
Need more? Email Us
New Energy
LED MOD XLAMP WHT STARBRD 6500K
Need more? Email Us
Citizen
LED COB COOL WHT RECT 5000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC40 WARM WHT SQU 3000K
Need more? Email Us
Inspired LED, LLC
LED ENG BLU 465NM 3LEDS 12M REEL
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 5500K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 2700K
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,496 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess