EN
  • EN
  • DE

GB PSLM31.13-ESEU-56-1-100-R18

Part No GB PSLM31.13-ESEU-56-1-100-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060467-GB PSLM31.13-ESEU-56-1-100-R18
Categories OEM Parts(F-I)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GB PSLM31.13-ESEU-56-1-100-R18 CAD Model

Description

The GB PSLM31.13-ESEU-56-1-100-R18 is a high-power LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for demanding applications requiring high brightness, efficiency, and reliability. Its robust design and excellent thermal characteristics make it suitable for various industrial and outdoor lighting solutions.

Applications:

  • Street Lighting: Ideal for use in streetlights, providing bright and uniform illumination.
  • High-Bay Lighting: Suitable for warehouses, factories, and other large indoor spaces.
  • Flood Lighting: Used in stadiums, parking lots, and other outdoor areas requiring extensive illumination.
  • Tunnel Lighting: Employed in tunnels to ensure safe and clear visibility.
  • Horticultural Lighting: Applied in greenhouses and vertical farms to promote plant growth.

Features:

  • High Luminous Flux: Delivers a large amount of light, ensuring bright illumination.
  • Excellent Thermal Stability: Maintains stable performance even at high operating temperatures.
  • Long Lifespan: Offers extended operational life, reducing maintenance requirements.
  • Wide Viewing Angle: Provides broad light distribution, minimizing dark spots.
  • RoHS Compliant: Meets environmental standards by being free from hazardous substances.

Benefits:

  • Energy Savings: High efficiency reduces energy consumption, leading to cost savings.
  • Reduced Maintenance: Long lifespan minimizes the need for replacements and maintenance.
  • Improved Visibility: High brightness and wide viewing angle enhance visibility and safety.
  • Robust Design: Durable construction withstands harsh environmental conditions.
  • Versatile Use: Suitable for a wide range of high-power lighting applications.

Additional Details:

This LED requires careful thermal management to ensure optimal performance and longevity. A proper heat sink is essential to dissipate heat effectively. The LED's optical characteristics are optimized for specific applications, and appropriate secondary optics may be used to further shape the light distribution. The product is designed for surface mounting and requires precise soldering techniques. The drive current and voltage should be carefully controlled to prevent damage to the LED. The GB PSLM31.13-ESEU-56-1-100-R18 is a high-quality, reliable LED that provides exceptional performance in demanding lighting applications.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess