EN
  • EN
  • DE

FUJITSU FTS:ETFEBDU - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod. 2x PSU

Part No FUJITSU FTS:ETFEBDU - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod. 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod. 2x PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404511-FUJITSU FTS:ETFEBDU - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod. 2x PSU
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:ETFEBDU - DX1/200 S3 Drive Encl 3.5in w/ 2x IO Mod. 2x PSU CAD Model

Description

The FUJITSU FTS:ETFEBDU is a drive enclosure for the DX1/200 S3 series, designed to accommodate 3.5-inch drives and equipped with two I/O modules and two power supply units (PSUs). This configuration ensures high availability and resilience, making it suitable for enterprises that demand reliable and continuous operation from their data storage systems. The inclusion of two I/O modules enables the system to maintain connectivity and data transfers even in the event of a module failure, ensuring data is always accessible. The dual PSU design provides a redundant power supply, minimizing the risk of downtime due to power failures. This drive enclosure is built to support a wide range of applications, from file sharing and backup solutions to more demanding workloads such as online transaction processing and database applications. Its flexibility and scalability make it an excellent choice for businesses looking to expand their storage capacity while maintaining high levels of performance and reliability.

You May Also Be Interested in

NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp 60SFF/LFF SAS 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp 12LFF SAS/SATA 12G Expansion Shelf
Need more? Email Us
NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess