EN
  • EN
  • DE

BPY62-3

Part No BPY62-3
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR NPN 830NM TO-18
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 35V
Maximum Current Collector 100mA
Current - Dark (Id) (Max) 50nA
Wavelength 830nm
Viewing Angle 16°
Maximum Power Dissipation 200mW
Mounting Through Hole
Orientation Top View
Temperature Range - Operating -40°C to 125°C (TA)
Dimension TO-206AA, TO-18-3 Metal Can
Win Source Part Number 049695-BPY62-3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BPY62-3 CAD Model

Description

BPY62-3 Phototransistor Overview

The BPY62-3 is a highly responsive phototransistor that combines the functionality of a photodiode with amplification capabilities, providing an ideal solution for automated systems and sensing applications.

Applications and Projects:

  • Automatic light control systems
  • PIR motion detectors
  • Remote control systems
  • Light intensity measurement devices

Features and Benefits:

  • Integrated Amplification: Simplifies circuit design by combining detection and amplification.
  • High Responsiveness: Offers quick reaction to changes in light conditions.
  • Compact Footprint: Suitable for space-constrained applications.
  • Cost-effective Performance: Provides a practical solution for budget-conscious projects.
  • Ease of Use: Straightforward implementation into electronic circuits.

The BPY62-3 phototransistor is designed for ease of integration and reliable performance in a broad range of light-detection applications.

You May Also Be Interested in

Panasonic
Silicon NPN Phototransistor
Lowest to $3.2640
LITE-ON Technology
PT/IR LTR-301-002 PTR SIDE LOOKI
Need more? Email Us
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.1686
LITE-ON Technology
SENSOR PHOTO 850NM SIDE VIEW SMD
Need more? Email Us
LITE-ON Technology
PT/IR LTR-350 PTD SIDE LOOKING
Need more? Email Us
Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.2459

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0203 $69.0609
7+ $18.8889 $132.2223
10+ $18.2987 $182.9870
14+ $17.7085 $247.9190
17+ $17.1183 $291.0111
23+ $15.3476 $352.9948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess