EN
  • EN
  • DE

BPW34B

Part No BPW34B
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 850NM THRU-HOLE 620MA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Bulk
Status Obsolete(EOL)
Wavelength 850nm
Spectral Range 350nm to 1100nm
Diode Type PIN
Response Time 25ns
Voltage - DC Reverse (Vr) (Max) 32V
Current - Dark (Typ) 2nA
Active Area 7.34mm2
Viewing Angle 120°
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Win Source Part Number 1023737-BPW34B
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian BPW34B CAD Model

Description

The BPW34B is a high-quality PIN diode designed for use in a variety of electronic circuits.

  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Response Time: 25ns
  • Viewing Angle: 120 degrees
  • Voltage - DC Reverse (Vr) (Max): 32V

You May Also Be Interested in

Everlight Electronics Co Ltd
5mm Silicon PIN Photodiode , T-1 3/4
Lowest to $0.1403
Broadcom Limited
PHOTOSENSOR MINI 3.3V 550NM 2QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTODIODE 880NM W/FLTR THRUHOLE
Need more? Email Us
Hamamatsu
Lowest to $10.4777
Vishay
PHOTODIODE PIN 940NM GULLWING
Lowest to $0.3249
Fairchild/ON Semiconductor
PHOTODIODE UNDERMOUNT BRD GW SMD
Lowest to $0.3127
Everlight Electronics Co Ltd
PHOTODIODE PIN IR FAST SW BK SMD
Lowest to $0.1625
Fairchild/ON Semiconductor
PHOTODIODE GAAS 940NM SIDELOOKER
Lowest to $0.7717
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 3MM HI SPEED
Lowest to $0.0430

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess