EN
  • EN
  • DE

AS3716-BWLM-20

Part No AS3716-BWLM-20
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog PMIC - Power Management - Specialized
Description AS3820A-ZQFT QFN48 LF T&RDP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Obsolete
Applications Digital Camera
Mounting Type Surface Mount
Package / Case 99-BGA, CSPBGA
Supplier Device Package 99-CSP
Base Product Number AS3716
Standard Package 1 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 817823-AS3716-BWLM-20
Ultra Librarian 3D Model Ultra Librarian AS3716-BWLM-20 CAD Model

Description

The OSRAM Opto Semiconductors Inc. AS3716-BWLM-20 is a Power Management Integrated Circuit (PMIC) specifically designed for LED backlight applications. It integrates multiple functions to efficiently and accurately control the current and voltage supplied to LEDs, optimizing their performance and lifespan. This PMIC is commonly used in LCD displays, backlighting systems, and other applications requiring precise LED control.

Applications

  • LCD TV backlights
  • Notebook computer displays
  • Tablet computer displays
  • Automotive displays
  • Industrial displays
  • General LED lighting systems

Features

  • Multiple LED driver channels
  • High efficiency DC-DC converters
  • Precise LED current control
  • Integrated PWM (Pulse Width Modulation) dimming control
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Thermal shutdown protection

Benefits

  • Optimized LED brightness and color consistency
  • Increased energy efficiency, reducing power consumption
  • Enhanced LED lifespan due to precise current and voltage control
  • Improved display quality with smooth dimming capabilities
  • Robust protection features to prevent damage from electrical faults
  • Simplified system design with integrated functionality
  • Reliable performance in demanding environments

Additional Details

The AS3716-BWLM-20 typically includes features such as adaptive current regulation, which adjusts the LED current based on ambient light conditions. The PMIC also supports various dimming control methods, including analog and digital dimming. Its integrated protection features ensure the safety and reliability of the LED system. The device is available in a compact package suitable for space-constrained applications. Detailed specifications can be found in the product datasheet, including the input voltage range, output current capabilities, switching frequency, and thermal characteristics. Proper heat sinking and component selection are essential to ensure optimal performance and reliability.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7291 $50.9164
10+ $10.4444 $104.4440
15+ $10.1181 $151.7715
21+ $9.7917 $205.6257
27+ $9.4653 $255.5631
36+ $8.4861 $305.4996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess