EN
  • EN
  • DE

AD5820BCBZ-REEL

Part No AD5820BCBZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC VCM AF DRIVER 2.3V 1CH / Amplifier IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number AD5820
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1321757-AD5820BCBZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD5820BCBZ-REEL CAD Model

Description

Product Overview: AD5820BCBZ-REEL by Analog Devices Inc.

The AD5820BCBZ-REEL is a high-performance, compact integrated circuit from Analog Devices Inc., renowned for their precision engineering in the field of semiconductor manufacturing. This particular component is part of a reel, indicating it is intended for use in automated manufacturing environments where components are placed and soldered by machines, ensuring efficiency and consistency in high-volume production.

Key Features

  • High Precision: The AD5820BCBZ-REEL is designed to deliver precise control and signal processing, making it ideal for applications that require high accuracy.
  • Compact Size: Its small footprint is perfect for space-constrained applications, allowing designers to minimize the size of their end products without compromising performance.
  • Power Efficiency: Analog Devices Inc. products are known for their power efficiency, and this component is no exception. It is designed to operate with minimal power consumption, extending battery life in portable devices.
  • Durability: Built to last, the AD5820BCBZ-REEL is manufactured to withstand harsh conditions and provide reliable performance over an extended period.
  • Integration: This device is designed to integrate seamlessly with other components in a system, providing a smooth and efficient interface for the overall design.

Applications

The AD5820BCBZ-REEL is versatile and can be used in a wide range of applications. Some of the common applications include:

  • Medical devices
  • Precision instrumentation
  • Industrial control systems
  • Automotive systems
  • Communication infrastructure

Quality and Reliability

Analog Devices Inc. is a leader in the semiconductor industry, and their commitment to quality is evident in the AD5820BCBZ-REEL. Each component is rigorously tested to meet stringent standards, ensuring that it performs to specifications even in the most demanding environments.

Conclusion

The AD5820BCBZ-REEL is a testament to Analog Devices Inc.'s dedication to providing advanced electronic components that push the boundaries of precision, efficiency, and reliability. Whether for use in medical technology, industrial applications, or consumer electronics, this component offers designers the quality and performance necessary to create innovative and dependable products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,780 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess