EN
  • EN
  • DE

ANX-I-100A

Part No ANX-I-100A
Manufacturer OptiFuse
Catalog Fuses
Description FUSE AUTO 100A 32VDC BLADE MAX / 100 A AC 32 V DC Fuse Automotive Holder Blade, Max
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr OptiFuse
Series ANX-I
Package Bulk
Mounting Type Holder
Fuse Type Automotive
Current Rating (Amps) 100 A
Voltage Rating - DC 32 V
Package / Case Blade, Max
Breaking Capacity @ Rated Voltage 1kA
Approval Agency ISO8820, SAE
Color Violet
Dimension 1.142" L x 0.350" W x 0.850" H (29.00mm x 8.90mm x 21.60mm)
Base Product Number ANX-I
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.10.0040
Other Names 2298-ANX-I-100A
Standard Package 1
Win Source Part Number 1155694-ANX-I-100A
Ultra Librarian 3D Model Ultra Librarian ANX-I-100A CAD Model

Description

The ANX-I series is a fuse type product from OptiFuse.

  • Win Source Part Number: 1155694-ANX-I-100A
  • Color: Violet
  • Package: Bulk
  • Fuse Type: Automotive
  • Voltage Rating - DC: 32 V
  • Breaking Capacity @ Rated Voltage: 1kA
  • Standard Package: 1
  • Mounting Type: Holder
  • Package/Case: Blade, Max
  • Current Rating (Amps): 100 A
  • Operating Temperature Range: Not Specified
  • Dimension: 1.142" L x 0.350" W x 0.850" H (29.00mm x 8.90mm x 21.60mm)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8535.10.0040
  • Approval Agency: ISO8820, SAE

You May Also Be Interested in

Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess