EN
  • EN
  • DE

MRF89XAM8A-I/RM

Part No MRF89XAM8A-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description 868 MHz Ultra-Low Power
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
RF Family/Standard General ISM
Modulation FSK, OOK
Frequency 868MHz
Data Rate 40kbps
Power - Output 12.5dBm
Sensitivity -113dBm
Serial Interfaces SPI
Antenna Type Integrated, Trace
Operating Supply Voltage 2.1 V ~ 3.6 V
Current - Receiving 3mA
Current - Transmitting 16mA ~ 25mA
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Package Module
Win Source Part Number 1226921-MRF89XAM8A-I/RM
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MRF89XAM8A
Introduction Date November 03, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Unknown
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MRF89XAM8A-I/RM CAD Model

Description

The MRF89XAM8A-I/RM is a highly integrated RF transceiver module from Microchip Technology, designed to operate in the Sub-GHz frequency bands. This module is an excellent solution for developers looking to create wireless applications that require low power consumption, compact design, and reliable communication in the ISM (Industrial, Scientific, and Medical) frequency bands.

Key Features

  • Frequency Band: The module operates in the 863-870 MHz (EU) and 902-928 MHz (North America) frequency bands, making it versatile for a wide range of applications across different geographic regions.
  • Modulation: It supports FSK (Frequency Shift Keying) and OOK (On-Off Keying) modulation schemes, which are ideal for various communication protocols and data rates.
  • Low Power Consumption: Designed with power efficiency in mind, the MRF89XAM8A-I/RM is suitable for battery-operated devices, enhancing the battery life of the end product.
  • Integration: This module integrates an RF transceiver with a configurable baseband modem, reducing the need for additional components and simplifying the design process for developers.
  • Range: It offers excellent range performance for both indoor and outdoor applications, ensuring reliable communication over extended distances.
  • Regulatory Compliance: The module complies with regulatory standards, ensuring that products built with this component meet the necessary requirements for RF communication.

Applications

The MRF89XAM8A-I/RM is well-suited for a variety of applications, including but not limited to home automation, sensor networks, industrial control systems, and remote monitoring. Its flexibility and ease of integration make it a prime choice for engineers and designers looking to incorporate wireless capabilities into their products without a deep dive into RF circuit design.

Conclusion

With its combination of performance, integration, and ease of use, the MRF89XAM8A-I/RM from Microchip Technology stands out as a compelling choice for anyone looking to develop robust, low-power wireless solutions in the Sub-GHz bands.

You May Also Be Interested in

Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Quectel
Linear IC
Lowest to $10.1866
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3144 $51.9432
8+ $14.2067 $113.6536
11+ $13.7628 $151.3908
16+ $13.3188 $213.1008
20+ $12.8749 $257.4980
26+ $11.5430 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,362 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess