EN
  • EN
  • DE

ZC86544CFN

Part No ZC86544CFN
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 412365-ZC86544CFN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZC86544CFN CAD Model

Description

Introducing the ZC86544CFN, a cutting-edge component from ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. The ZC86544CFN is designed to cater to a wide array of applications, particularly in the realm of power management and signal processing.

Key Features

  • High Performance: The ZC86544CFN boasts superior operational metrics that ensure efficient power management and signal processing, making it ideal for high-demand applications.
  • Energy Efficient: With ON Semiconductor's focus on energy efficiency, this product is engineered to minimize power consumption, thereby extending the battery life of portable devices and reducing the carbon footprint of powered systems.
  • Durability: Constructed with robust materials, the ZC86544CFN is built to withstand harsh conditions and provide a long operational life, ensuring reliability and cost savings over time.
  • Compact Form Factor: The compact design of the ZC86544CFN allows it to fit into tight spaces, making it an excellent choice for space-constrained applications without compromising on performance.

Applications

The versatility of the ZC86544CFN makes it suitable for a broad spectrum of applications, including but not limited to:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The ZC86544CFN is characterized by its technical specifications which meet the rigorous standards of today's electronic components:

  • Brand: ON Semiconductor
  • Product Category: Specific Component Category
  • Mounting Style: SMD/SMT or Through Hole
  • Package / Case: Specific Package
  • Operating Temperature Range: Specified Range
  • Supply Voltage: Specified Voltage

In conclusion, the ZC86544CFN from ON Semiconductor exemplifies the company's commitment to delivering high-quality, efficient, and reliable components. It stands as an excellent choice for designers and engineers looking to enhance their systems with a product that embodies the latest in semiconductor technology.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess