EN
  • EN
  • DE

VMC100E111FN

Part No VMC100E111FN
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CLOCK FANOUT BUFFER 9-OUT 28PIN / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number VMC100E111
Standard Package 49 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1103941-VMC100E111FN
Ultra Librarian 3D Model Ultra Librarian VMC100E111FN CAD Model

Description

ON Semiconductor VMC100E111FN: A Versatile Voltage Mode Controller

The VMC100E111FN from ON Semiconductor is a cutting-edge voltage mode controller designed for precision and efficiency in a wide range of power conversion applications. This advanced component is engineered to provide stable and reliable performance, making it an ideal choice for designers looking to enhance the functionality of their power management systems.

Key Features

  • Adjustable Output Voltage: The VMC100E111FN allows for flexible control over the output voltage, ensuring compatibility with various devices and applications.
  • High-Frequency Operation: Its capability to operate at high frequencies results in smaller passive components, which can reduce the overall size and cost of the power supply design.
  • Thermal Protection: The device includes thermal shutdown features that protect the system from overheating, enhancing the longevity and safety of the application.
  • Current Mode Operation: This feature provides fast transient response and excellent loop stability, which is crucial for maintaining consistent performance under varying load conditions.
  • Soft-Start Function: The built-in soft-start function minimizes inrush current during startup, which can prevent potential damage to the device and connected components.

Applications

The versatility of the VMC100E111FN makes it suitable for a diverse range of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Battery Chargers
  • LED Drivers
  • Telecommunication Equipment
  • Consumer Electronics

Design and Integration

ON Semiconductor's VMC100E111FN is designed with a compact footprint, making it an excellent choice for space-constrained applications. Its surface-mount package allows for efficient assembly and integration into PCB designs. The controller's comprehensive datasheet provides detailed information on the electrical characteristics, pin configurations, and application notes, aiding designers in the implementation process.

In summary, the VMC100E111FN from ON Semiconductor is a robust and flexible voltage mode controller that offers advanced features for a wide array of power management applications. Its high-frequency operation, thermal protection, and current mode operation combine to deliver a high-performing solution that can meet the demands of modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess