EN
  • EN
  • DE

LT1469CN8#PBF

Part No LT1469CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90MHZ 8DIP / Op Amp Dual High Speed Amplifier ±18V Automotive 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 22 V/μs
GBP - Gain Bandwidth Product 90MHz
Current - Input Bias 10nA
Voltage - Input Offset 50μV
Operating Supply Current 4.1mA
Output Current per Channel 22mA
Dual Supply Voltage (±) ±2.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780494-LT1469CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1469
Introduction Date February 22, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1469CN8#PBF CAD Model

Description

Product Overview: LT1469CN8#PBF

The LT1469CN8#PBF is a high-performance, dual precision operational amplifier designed and manufactured by Linear Technology. This device is characterized by its exceptional speed and accuracy, making it an ideal choice for a wide range of applications, including telecommunications, test equipment, and audio processing. Encased in an 8-pin PDIP package, this op-amp is designed to operate with a supply voltage range of ±2.5V to ±15V, providing designers with flexibility in various circuit configurations.

Key Features

  • High Speed: The LT1469CN8#PBF boasts a slew rate of 600V/µs and a gain bandwidth product of 90MHz, ensuring rapid response times in high-frequency applications.
  • Low Noise: With a low noise voltage of 2.5nV/√Hz at 1kHz, this op-amp minimizes background noise, making it suitable for high-fidelity audio amplification and sensitive measurement equipment.
  • High Precision: The device offers excellent DC performance with a maximum input offset voltage of 500µV and an input offset voltage drift of 2µV/°C, ensuring stable operation over temperature variations.
  • Output Drive Capability: Capable of delivering output currents up to ±50mA, the LT1469CN8#PBF can drive capacitive loads effectively, which is beneficial in buffering and driving ADCs.
  • Stable with Capacitive Loads: This op-amp is designed to be stable with capacitive loads up to 500pF, which is essential for maintaining signal integrity in feedback and filter circuits.

Applications

The versatility of the LT1469CN8#PBF allows it to be used in a variety of applications, such as:

  • Active filters and integrators
  • Fast amplifiers for signal conditioning
  • High-quality audio amplification
  • Precision data acquisition systems
  • Buffering for analog-to-digital converters

The LT1469CN8#PBF from Linear Technology represents a blend of speed, precision, and low noise performance, all packed into a robust and reliable package. Its specifications and capabilities make it a go-to choice for engineers and designers looking for an op-amp that can deliver top-notch performance in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5315 $63.0630
5+ $25.8720 $129.3600
7+ $25.0635 $175.4445
10+ $24.2550 $242.5500
13+ $23.4465 $304.8045
17+ $21.0210 $357.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 834 pieces
In Stock: 417 pieces Factory Stock: 417 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess