The ON Semiconductor UH840KAK is a high-performance, ultra-efficient, N-channel Trench MOSFET designed for a wide range of applications. This product is part of ON Semiconductor's extensive portfolio of MOSFETs that are known for their reliability, durability, and energy-saving capabilities. The UH840KAK is specifically crafted to meet the stringent requirements of today's power supply and conversion systems.
Key Features
- Low On-Resistance: The UH840KAK features an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High Current Capacity: With its ability to handle high currents, this MOSFET is suitable for demanding applications that require robust power handling capabilities.
- Fast Switching Speed: The device's fast switching speed ensures minimal power loss during the transition from on to off states, making it ideal for high-frequency power switching applications.
- Thermal Performance: The UH840KAK is designed with superior thermal performance in mind, ensuring it operates reliably even under high temperature conditions.
- Enhanced Durability: Built with ON Semiconductor's cutting-edge technology, the MOSFET offers enhanced durability and a long operational lifespan.
Applications
The UH840KAK is versatile and can be used in a variety of applications, including:
- DC/DC Converters
- Power Supply Units
- Motor Drives
- Computing Systems
- Lighting Solutions
- Renewable Energy Systems
Technical Specifications
| Parameter |
Value |
| Drain-to-Source Voltage (VDS) |
100V |
| Continuous Drain Current (ID) |
120A |
| Power Dissipation (PD) |
375W |
| Operating Temperature Range |
-55°C to +175°C |
With its robust design, the UH840KAK from ON Semiconductor is a reliable choice for designers and engineers looking to enhance the performance of their power management systems while maintaining energy efficiency and cost-effectiveness.