EN
  • EN
  • DE

UD0506T-H

Part No UD0506T-H
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 5A TP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 600 V 5A Through Hole TP
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package TP
Family Name UD050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901820-UD0506T-H
Ultra Librarian 3D Model Ultra Librarian UD0506T-H CAD Model

Description

Introducing the UD0506T-H Power MOSFET by ON Semiconductor

ON Semiconductor, a renowned leader in energy-efficient innovations, presents the UD0506T-H, a high-performance power MOSFET designed for a variety of applications. This advanced semiconductor device is engineered to meet the stringent requirements of modern electronic circuits, providing efficient power management and high reliability.

Key Features

  • Low On-Resistance: The UD0506T-H boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is ideal for high-frequency applications, contributing to better performance and reduced switching losses.
  • Robust Thermal Performance: The device is encapsulated in a thermally efficient package that ensures optimal heat dissipation, enabling it to operate reliably even under high-temperature conditions.
  • Enhanced Durability: Designed with ruggedness in mind, the UD0506T-H can withstand high energy pulses in the avalanche and commutation modes, ensuring a long operational lifespan.

Applications

The versatile nature of the UD0506T-H makes it suitable for a wide array of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)
  • Lighting Systems

Technical Specifications

The UD0506T-H features a drain-to-source voltage (V<sub>DS) of 60V and a continuous drain current (I<sub>D) of 5A. The device operates over a wide temperature range, ensuring reliability and performance in various environmental conditions.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that exceed industry standards for performance and reliability. The UD0506T-H is no exception, and it is manufactured with the highest quality materials, ensuring that it meets the rigorous demands of both commercial and industrial applications.

For engineers and designers looking for a power MOSFET that offers both efficiency and durability, the UD0506T-H from ON Semiconductor is an excellent choice. Its combination of features makes it a valuable component in any power management system.

For more detailed information about the UD0506T-H, including datasheets and purchasing options, please visit ON Semiconductor's official website or contact their sales team.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5158 $59.7686
41+ $2.8852 $118.2932
62+ $2.7951 $173.2962
86+ $2.7050 $232.6300
111+ $2.6149 $290.2539
148+ $2.3435 $346.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess