EN
  • EN
  • DE
  • IT

UC3844BD1R2G

Part No UC3844BD1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 36 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 035694-UC3844BD1R2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC3844BD1R2G CAD Model

Description

ON Semiconductor UC3844BD1R2G High Performance Current Mode Controller

The UC3844BD1R2G is a high-performance current mode pulse width modulation (PWM) controller manufactured by ON Semiconductor. This integrated circuit (IC) is designed for efficient power supply operations, and is especially well-suited for off-line and DC-to-DC converter applications requiring up to 500 kHz operation. As a member of the UC384x family, this device offers superior performance with enhanced features that facilitate robust and compact power supply designs.

With its optimized design, the UC3844BD1R2G provides excellent output control, maintaining stability and precision across various conditions. The device operates with a supply voltage range from 12V to 30V, and its high current totem-pole output is capable of sourcing or sinking up to 200 mA. This makes it ideal for driving a power MOSFET or IGBT directly, which is a common requirement in switch-mode power supplies.

The UC3844BD1R2G incorporates several features that ensure reliable operation, including automatic feed-forward compensation and pulse-by-pulse current limiting. It also has an under-voltage lockout with hysteresis, ensuring the controller remains off until the supply voltage reaches an adequate level for stable operation. Additionally, the device offers an oscillator with a precision-trimmed frequency range that is adjustable using an external resistor and capacitor.

Other key features of the UC3844BD1R2G include an error amplifier with a wide bandwidth for fast response, a trimmed oscillator for precise frequency control, and a temperature-compensated reference. The IC also provides soft-start capability to reduce stress on the power supply components during startup. Furthermore, the device's low startup and operating current contribute to its efficiency, making it a power-conserving choice for energy-sensitive applications.

The UC3844BD1R2G is packaged in a compact 8-pin SOIC form factor, which is suitable for automated assembly processes and saves space on printed circuit boards. Its robust design and comprehensive set of features make it a go-to solution for designers seeking to create stable and efficient power supplies for a wide range of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.7224
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2960 $56.2400
465+ $0.2429 $112.9485
715+ $0.2353 $168.2395
985+ $0.2278 $224.3830
1,275+ $0.2202 $280.7550
1,705+ $0.1973 $336.3965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess