EN
  • EN
  • DE

UC2845B

Part No UC2845B
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description HIGH PERFORMANCE CURRENT MODE CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1275792-UC2845B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2845B CAD Model

Description

The UC2845B from ON Semiconductor is a high-performance current mode pulse width modulation (PWM) controller that provides all the necessary features to implement fixed frequency, current mode control schemes while maintaining a minimum external parts count. This versatile device is designed to offer improved performance in a variety of power supply applications, including off-line and DC-to-DC converter configurations.

Key Features

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is precisely trimmed to ensure accurate and consistent operation, which is crucial for reliable power supply design.
  • Oscillator Discharge Current: A consistent and programmable discharge current allows for flexibility in setting the maximum duty cycle, which is beneficial for various applications.
  • Current Mode Operation to 500kHz: The device supports high-frequency operation up to 500kHz, enabling compact and efficient power supply designs with smaller passive components.
  • Automatic Feed Forward Compensation: This feature helps to maintain stable operation despite variations in input voltage, which is essential for applications that experience fluctuating power conditions.
  • Pulse-by-Pulse Current Limiting: Enhanced safety and control are provided through immediate response to overcurrent conditions, protecting both the power supply and the load.
  • Enhanced Load Response Characteristics: The UC2845B is designed to react quickly to load changes, ensuring stable output voltage even under dynamic load conditions.
  • Under-Voltage Lockout with Hysteresis: This built-in protection feature prevents the device from operating at insufficient supply voltages, which could lead to unpredictable performance or damage.
  • Double Pulse Suppression: High-frequency noise immunity is improved with this feature, which helps to prevent false triggering and ensures reliable operation.

Applications

The UC2845B is suitable for a wide range of applications, including:

  • Off-Line Power Supplies
  • DC-to-DC Converters
  • Forward and Flyback Regulators
  • Motor Control
  • LED Drivers
  • Battery Chargers

With its comprehensive feature set and robust design, the UC2845B from ON Semiconductor is an excellent choice for designers looking to create efficient and reliable power management solutions.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1235 $50.0175
990+ $0.1014 $100.3860
1,530+ $0.0982 $150.2460
2,110+ $0.0950 $200.4500
2,725+ $0.0919 $250.4275
3,645+ $0.0824 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 258,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess