EN
  • EN
  • DE

TND525SS-TL-2H

Part No TND525SS-TL-2H
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DVR EXPD 600V 0.17A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Applications General Purpose
Load Type Inductive
Technology Power MOSFET
Current - Peak Output 200mA, 400mA
Supply Voltage - Operating 10 V to 20 V
Voltage - Load 600V (Max)
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1110823-TND525SS-TL-2H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TND525SS-TL-2H CAD Model

Description

Introducing the TND525SS-TL-2H from ON Semiconductor

The TND525SS-TL-2H is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the field of energy-efficient innovations. This product is a testament to the company's commitment to providing high-quality, reliable solutions for a wide range of electronic applications. Designed for precision and durability, the TND525SS-TL-2H is a vital component for professionals and enthusiasts seeking to enhance their electronic projects.

Key Features

  • High Performance: The TND525SS-TL-2H is built to deliver exceptional performance under various operating conditions, ensuring consistent and reliable functionality.
  • Energy Efficiency: As part of ON Semiconductor's portfolio, this product is designed with energy efficiency in mind, contributing to reduced power consumption and longer battery life in portable devices.
  • Robust Design: The device is engineered to withstand harsh environmental conditions, making it suitable for use in a wide array of industrial and commercial applications.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs, providing flexibility for PCB layout and design optimization.

Applications

The TND525SS-TL-2H is versatile and can be used in a variety of applications, including:

  • Power management systems
  • Automotive electronics
  • Consumer electronics
  • Industrial control units
  • Portable devices

Technical Specifications

The TND525SS-TL-2H boasts a range of technical specifications that make it an ideal choice for numerous electronic applications:

  • Voltage Rating: Designed to operate at specific voltage levels, ensuring compatibility with a range of circuits.
  • Current Capacity: Capable of handling designated current loads, which is crucial for maintaining the integrity of the device under various operating conditions.
  • Package Type: Comes in a user-friendly package that simplifies the assembly process and provides excellent thermal and electrical performance.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the TND525SS-TL-2H is no exception. Each component undergoes rigorous testing and quality assurance protocols to ensure that it meets the highest standards of performance and reliability. Whether you're developing a new product or optimizing an existing one, the TND525SS-TL-2H from ON Semiconductor is an excellent choice for your electronic component needs.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1873 $59.3650
120+ $0.9743 $116.9160
185+ $0.9438 $174.6030
255+ $0.9133 $232.8915
330+ $0.8829 $291.3570
440+ $0.7916 $348.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess