EN
  • EN
  • DE

TND507S-TL-E

Part No TND507S-TL-E
Manufacturer ON Semiconductor
Catalog OEM Parts (T - Z)
Description General Purpose Driver Automotive 8-Pin SOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Lead Free Yes
RoHS Compliant
Win Source Part Number 958552-TND507S-TL-E
Categories OEM Parts(T-Z)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TND507S-TL-E CAD Model

Description

The ON Semiconductor TND507S-TL-E is a high-performance transistor designed for use in a variety of applications, including switching and amplification. This device is a testament to ON Semiconductor's commitment to providing energy-efficient and reliable components for the electronics industry.

Key Features

  • Low VCE(sat): The TND507S-TL-E boasts a low collector-emitter saturation voltage, which means it operates more efficiently at lower voltages, reducing power loss and improving overall energy efficiency.
  • High Current Capability: This transistor can handle high levels of current, making it suitable for power-intensive applications.
  • Small Surface-Mount Package: The TND507S-TL-E comes in a compact SOT-428 package, which is ideal for space-constrained applications and helps in achieving denser PCB layouts.
  • Complementary PNP Type Available: For applications requiring a push-pull configuration, ON Semiconductor offers a complementary PNP type transistor, facilitating design flexibility.

Applications

The versatility of the TND507S-TL-E allows it to be used in a wide range of applications. Some of the most common applications include:

  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Quality and Reliability

ON Semiconductor is known for its high standards in quality and reliability, and the TND507S-TL-E is no exception. This component is designed to meet stringent industry standards, ensuring long-term reliability and performance even in the most demanding conditions.

Environmental Compliance

The TND507S-TL-E is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a commitment to environmental protection and sustainability. This compliance ensures that the transistor is free from many hazardous materials, making it a safe choice for electronic manufacturers looking to reduce their environmental impact.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess