EN
  • EN
  • DE

TND316S-TL-E

Part No TND316S-TL-E
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR EXPD 25V 1A SOP8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Voltage - Load 4.5 V to 25 V
Supply Voltage - Operating Not Required
Rds On (Typ) 8 Ohm
Input Type Inverting, Non-Inverting
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOP
Win Source Part Number 053760-TND316S-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TND316S-TL-E CAD Model

Description

The TND316S-TL-E from ON Semiconductor is a high-performance, single N-Channel MOSFET designed for power management applications. This efficient and reliable semiconductor device is ideal for a wide range of uses, from consumer electronics to industrial systems. With its small footprint and low on-resistance, the TND316S-TL-E is engineered to provide efficient power control and conversion in compact spaces.

Key Features

  • Low On-Resistance: The device offers a low on-resistance, which ensures minimal power loss during operation, making it suitable for high-efficiency applications.
  • High-Speed Switching: Designed for fast switching applications, the TND316S-TL-E can handle rapid on-off cycles, contributing to improved performance in power conversion systems.
  • Compact Surface-Mount Package: It comes in a small, leadless package that is optimized for surface-mount technology, allowing for efficient use of PCB space.
  • High-Temperature Performance: The MOSFET operates effectively over a wide temperature range, ensuring reliability even under thermal stress.
  • Low Threshold Voltage: The low threshold voltage makes it suitable for low-voltage applications, providing greater flexibility in circuit design.

Applications

The TND316S-TL-E is versatile and can be used in various applications such as:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Load Switching
  • Battery Management Systems

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The TND316S-TL-E is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it does not contain materials harmful to the environment. Additionally, it is designed to meet the high-quality standards expected from ON Semiconductor, providing reliability and performance that engineers can trust.

Whether you're designing a new power management system or looking to improve the efficiency of an existing one, the TND316S-TL-E MOSFET from ON Semiconductor is an excellent choice that combines performance, efficiency, and compact design.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess