EN
  • EN
  • DE

TND017SW-TL-E

Part No TND017SW-TL-E
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR PWR SW 60V DUAL SOP8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 2
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4 V ~ 10 V
Current - Output (Maximum) 1.5A
Rds On (Typ) 300 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.173", 4.40mm Width)
Manufacturer Package 8-SOP
Manufacturer Homepage www.onsemi.com
Win Source Part Number 720899-TND017SW-TL-E
Popularity Medium
Supply and Demand Status Limited
Family Name TND017
Introduction Date October 18, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian TND017SW-TL-E CAD Model

Description

The TND017SW-TL-E is a state-of-the-art power management integrated circuit (IC) developed by ON Semiconductor, a global pioneer in energy-efficient innovations. This product is designed to cater to a wide range of applications, particularly in the realm of power conversion and management. It is an essential component for engineers looking to optimize the performance and efficiency of their electronic designs.

Key Features:

  • High Efficiency: The TND017SW-TL-E is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in electronic systems.
  • Compact Design: With its small footprint, this IC is ideal for space-constrained applications, allowing designers to minimize the size of their power management solutions without compromising on performance.
  • Robust Thermal Performance: The device is capable of operating under a wide temperature range, ensuring reliable performance even in demanding thermal environments.
  • Integrated Protection Features: This IC includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown mechanisms, safeguarding the system against potential damage.
  • Flexible Application: The TND017SW-TL-E is versatile and can be used in various applications, including consumer electronics, industrial systems, and automotive modules, among others.

Technical Specifications:

Parameter Value
Package SOT-23
Output Configuration Single
Output Type Adjustable
Input Voltage Up to 5.5 V
Operating Temperature -55°C to +150°C

The TND017SW-TL-E by ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers seeking a power management solution that meets the stringent requirements of modern electronic devices. Its advanced features and robust design ensure that it delivers consistent performance and longevity, making it a valuable component in any power-sensitive application.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3447 $58.6175
61+ $1.9242 $117.3762
93+ $1.8642 $173.3706
129+ $1.8041 $232.7289
166+ $1.7441 $289.5206
222+ $1.5639 $347.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess