EN
  • EN
  • DE

TMC208KN5C

Part No TMC208KN5C
Manufacturer ON Semiconductor
Catalog OEM Parts (T - Z)
Description Multiplier 0°C to 70°C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1027599-TMC208KN5C
Categories OEM Parts(T-Z)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMC208KN5C CAD Model

Description

Introducing the TMC208KN5C from ON Semiconductor

ON Semiconductor proudly presents the TMC208KN5C, a state-of-the-art power management integrated circuit designed to cater to the demanding needs of modern electronic devices. This innovative component is engineered to provide efficient power conversion, ensuring enhanced performance and reliability for a wide range of applications.

Key Features

  • High-Efficiency Step-Down Converter: The TMC208KN5C boasts a high-efficiency buck converter, which is capable of stepping down voltage with minimal power loss, making it ideal for battery-powered devices.
  • Adjustable Output Voltage: Flexibility is at the core of this IC, as it offers an adjustable output voltage feature. This allows designers to tailor the power supply to the specific needs of their application.
  • Low Quiescent Current: With its low quiescent current, the TMC208KN5C ensures minimal power drain when in standby mode, thereby extending the battery life of portable devices.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
  • Overcurrent Protection: To further enhance its safety features, the TMC208KN5C is equipped with overcurrent protection, preventing damage from excessive current draw.

Applications

The versatility of the TMC208KN5C makes it suitable for a broad spectrum of applications, including but not limited to:

  • Portable electronics
  • Wireless communication devices
  • Power supply modules
  • Networking equipment
  • Consumer electronics

Technical Specifications

The TMC208KN5C operates over a wide input voltage range and is available in a compact package, making it an excellent choice for space-constrained applications. The IC's specifications are meticulously designed to meet the rigorous standards of today's electronics industry.

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The TMC208KN5C is no exception, and it comes with the company's assurance of reliability and performance. Additionally, ON Semiconductor provides comprehensive technical support for its products, ensuring that customers have the resources they need to integrate the TMC208KN5C into their designs effectively.

Embrace the power and efficiency of the TMC208KN5C for your next project and experience the difference that ON Semiconductor's technology can make.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess