EN
  • EN
  • DE

TLV431BLPREG

Part No TLV431BLPREG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 16V
Output Current 20mA
Tolerance ±0.5%
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1109503-TLV431BLPREG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431BLPREG CAD Model

Description

ON Semiconductor TLV431BLPREG: Precision Low-Voltage Shunt Regulator

The TLV431BLPREG from ON Semiconductor is a precision low-voltage shunt regulator that offers a solution for applications requiring a low output voltage and tight voltage regulation. This device is designed to be highly versatile, serving as a voltage reference, an adjustable zener, or a precision current limiter with its adjustable output voltage. It is an ideal component for power supply control and protection circuits in a broad range of electronic systems.

The TLV431BLPREG features a low dynamic output impedance, which enhances its stability and response to load changes. It operates with a minimal cathode current, making it suitable for low-power operations and battery-powered devices. The output voltage can be set to any value between V<sub>REF (approximately 1.24 volts) and 6 volts with the use of two external resistors. This flexibility allows designers to tailor the output voltage to the specific needs of their application.

With a specified temperature range from -40°C to +85°C, the TLV431BLPREG is reliable across various environmental conditions, ensuring consistent performance in both commercial and industrial settings. The device's tight voltage regulation is maintained over the entire temperature range, which is critical for applications that demand high precision under varying operating conditions.

The TLV431BLPREG is offered in a small footprint surface-mount SOT-23 package, which is suitable for space-constrained applications. Its small size and low profile make it an excellent choice for portable devices, where space is at a premium and power efficiency is crucial.

Key features of the TLV431BLPREG include:

  • Adjustable output voltage from V<sub>REF to 6V
  • Low dynamic output impedance
  • Minimal cathode current requirement
  • Extended temperature range operation
  • Compact SOT-23 package

In conclusion, the TLV431BLPREG shunt regulator from ON Semiconductor is a high-performance solution for applications demanding precision voltage regulation. Its adaptability, stability, and compact size make it a versatile component that enhances the reliability and efficiency of electronic circuits.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2004 $58.1160
705+ $0.1645 $115.9725
1,090+ $0.1594 $173.7460
1,500+ $0.1542 $231.3000
1,940+ $0.1491 $289.2540
2,595+ $0.1337 $346.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess