EN
  • EN
  • DE

TLV431ALPRAG

Part No TLV431ALPRAG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Shunt Voltage Reference IC Adjustable 1.24V V ±1% TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body (Formed Leads)
Case / Package TO-92 (TO-226)
Family Name TLV431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLV431ALPRAG-ND, TLV431ALPRAGOSDKR, TLV431ALPRAGOSCT, TLV431ALPRAGOSTR, TLV431ALPRAGOSDKR-ND, TLV431ALPRAGOSDKRINACTIVE
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900225-TLV431ALPRAG
Ultra Librarian 3D Model Ultra Librarian TLV431ALPRAG CAD Model

Description

ON Semiconductor TLV431ALPRAG Adjustable Precision Shunt Regulator

The ON Semiconductor TLV431ALPRAG is a three-terminal adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges. This versatile device is a low-voltage operation alternative to the popular TL431 series, and it is designed to deliver excellent performance in a variety of applications requiring voltage regulation and reference.

The TLV431ALPRAG offers a V<sub>REF range of 1.24V to 16V and can be set to any value within this range with two external resistors. This feature enables precise voltage regulation and makes it suitable for use in adjustable power supplies, switching power supplies, and battery-operated circuits. The device can source up to 100mA of current, making it capable of handling a wide range of load conditions.

One of the key features of the TLV431ALPRAG is its low output noise, which is critical for sensitive electronic applications. This low noise performance, combined with a typical output impedance of 0.2 ohms, ensures a stable voltage supply, contributing to the overall reliability of the system it is integrated into.

The TLV431ALPRAG also boasts a low dynamic output impedance, which improves transient response and enhances overall system performance. This makes it an ideal choice for applications where a stable reference voltage is crucial, such as in digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and voltage monitoring circuits.

With its extended operating temperature range, the TLV431ALPRAG is built to withstand harsh environments, making it suitable for automotive and industrial applications. The device is available in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications.

ON Semiconductor's commitment to quality ensures that the TLV431ALPRAG meets stringent reliability and performance standards. Whether you are designing power supplies, precision regulators, or looking for a reliable voltage reference, the TLV431ALPRAG is a robust and versatile solution that can help streamline your design process and enhance your end product's performance.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6014 $51.1190
205+ $0.4935 $101.1675
315+ $0.4781 $150.6015
435+ $0.4626 $201.2310
560+ $0.4472 $250.4320
750+ $0.4010 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess