The TIG065E8-TL from ON Semiconductor is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) designed for a wide range of high-efficiency applications. Boasting exceptional performance and reliability, this IGBT is an ideal choice for designers seeking to improve their power management systems.
With a collector-emitter voltage (Vce) of 650V and a continuous collector current (Ic) rating of up to 8A, the TIG065E8-TL is well-suited for demanding environments. Its low on-state voltage drop and high-speed switching capabilities make it highly efficient, which is critical for reducing power losses and improving overall system performance.
The device's robustness is further enhanced by its maximum junction temperature of 175°C, allowing for stable operation even under high thermal stress. Additionally, the TIG065E8-TL incorporates a soft recovery diode, which minimizes electromagnetic interference (EMI) and reduces stress on the device during turn-off, thus extending its lifespan.
ON Semiconductor has integrated advanced features into the TIG065E8-TL, such as a co-packaged freewheeling diode that provides protection against reverse voltage spikes. This IGBT also exhibits a low gate charge and low internal parasitic inductance, which are critical parameters for high-frequency switching applications.
The TIG065E8-TL comes in a compact, surface-mount TO-263 package, making it suitable for space-constrained applications. Its lead-free and RoHS-compliant design ensures environmental friendliness and compliance with global regulations.
Ideal for applications such as motor drives, power inverters, UPS systems, and power factor correction circuits, the TIG065E8-TL from ON Semiconductor is a reliable and efficient solution for advanced power management. Its combination of high performance, durability, and efficiency makes it a valuable component for any power electronic system designer's toolkit.