EN
  • EN
  • DE

TF218TH-A5-TL

Part No TF218TH-A5-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216808-TF218TH-A5-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF218TH-A5-TL CAD Model

Description

The TF218TH-A5-TL from ON Semiconductor is a cutting-edge transistor that stands out for its high efficiency and reliability. This product is designed to meet the needs of a variety of applications, making it a versatile component for designers and engineers.

Key Features

  • High Current Capability: The TF218TH-A5-TL can handle significant current levels, making it suitable for power-intensive applications.
  • Low On-Resistance: This transistor offers low on-resistance, which translates to lower power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: Its design enables high-speed switching, which is essential for modern electronic devices that require rapid state changes.
  • Thermal Performance: The device is encapsulated in a package that enhances thermal performance, ensuring the transistor operates within safe temperature ranges under high-load conditions.
  • Energy Efficiency: Optimized for energy-saving performance, the TF218TH-A5-TL is an ideal choice for eco-friendly and power-conscious designs.

Applications

The TF218TH-A5-TL transistor is suitable for a wide array of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting
  • Switching Regulators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the TF218TH-A5-TL is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from ON Semiconductor products. Reliability is paramount, and this transistor is built to perform consistently over its intended lifespan.

Environmental Compliance

The TF218TH-A5-TL is compliant with various environmental regulations, including RoHS (Restriction of Hazardous Substances). This commitment to environmental responsibility means that the transistor is manufactured with sustainability in mind, reducing the ecological footprint of electronic devices that incorporate this component.

Conclusion

In conclusion, the TF218TH-A5-TL from ON Semiconductor is an exceptional choice for designers looking for a high-performance, reliable, and environmentally responsible transistor. Its features and applications make it a versatile component suited to a wide range of electronic designs.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
ON Semiconductor
JFET
Need more? Email Us
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention