Product Overview: ESD7C5.0DT5G by ON Semiconductor
The ESD7C5.0DT5G is a highly robust ESD protection device designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to shield sensitive electronic components from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic circuits. The ESD7C5.0DT5G is an essential component for ensuring long-term reliability and functionality of electronic systems, particularly in environments where ESD events are more likely to occur.
Key Features
- Low Clamping Voltage: This device offers a low clamping voltage, ensuring that any ESD strike is quickly suppressed to a safe level, protecting sensitive circuitry from high voltage transients.
- Fast Response Time: With an extremely fast response time to ESD strikes, the ESD7C5.0DT5G effectively minimizes the risk of damage to the protected component, preserving the integrity of the electronic system.
- Low Capacitance: The device features a low loading capacitance, which makes it suitable for protecting high-speed data lines without compromising signal integrity.
- Bidirectional Protection: The ESD7C5.0DT5G provides bidirectional protection, safeguarding electronic components from ESD pulses entering from either direction.
- Compact Package: Housed in a small SOD-723 package, this ESD protection device is ideal for space-constrained applications, allowing for design flexibility without sacrificing performance.
Applications
The ON Semiconductor ESD7C5.0DT5G is versatile and can be used in a wide range of applications, including:
- Portable Electronics
- Communication Systems
- Computers and Peripherals
- Networking Devices
- Consumer Electronics
Technical Specifications
The ESD7C5.0DT5G is built to meet rigorous industry standards, offering the following technical specifications:
- ESD Protection Voltage: ±20 kV (Air), ±15 kV (Contact)
- ESD Clamping Voltage: 9.8V at 16A (8/20µs)
- Maximum Working Voltage: 5.0V
- IEC Compatibility: IEC 61000-4-2 standard
- Operating Temperature Range: -55°C to +150°C
The ESD7C5.0DT5G by ON Semiconductor represents a dependable and efficient solution for ESD protection in a variety of electronic applications. Its compact form factor, combined with its powerful protective features, makes it a top choice for designers looking to enhance the durability and resilience of their electronic products.