EN
  • EN
  • DE

TF208B4-TL

Part No TF208B4-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216798-TF208B4-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF208B4-TL CAD Model

Description

ON Semiconductor TF208B4-TL: High-Performance MOSFET

The ON Semiconductor TF208B4-TL is a state-of-the-art N-Channel MOSFET designed to deliver high efficiency and power density in a variety of applications. This MOSFET is a testament to ON Semiconductor's commitment to providing advanced power solutions that meet the needs of modern electronic devices and systems.

Key Features

  • Low On-Resistance: The TF208B4-TL features an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it an ideal choice for power-intensive applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-frequency circuits, reducing switching losses and improving performance in power conversion systems.
  • Robust Thermal Performance: The device is encapsulated in a compact package that offers excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
  • Gate Charge Optimization: The optimized gate charge of the TF208B4-TL enables efficient gate drive performance, which is crucial for achieving low switching losses in applications such as DC-DC converters and motor drives.

Applications

The TF208B4-TL MOSFET is versatile and can be used in a wide range of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor control circuits
  • Load switches
  • Power management systems

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the TF208B4-TL is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and consistent performance in even the most demanding environments.

Environmental Considerations

As part of ON Semiconductor's dedication to environmental stewardship, the TF208B4-TL is designed with eco-friendly considerations. It complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment, making it a responsible choice for designers looking to create sustainable products.

In summary, the TF208B4-TL from ON Semiconductor is a high-performance MOSFET that offers low on-resistance, high-speed switching, and robust thermal performance, making it an excellent choice for a wide variety of power applications where efficiency and reliability are paramount.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess