Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1263418-T2800D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T2800D CAD Model

Description

ON Semiconductor T2800D Triac

The ON Semiconductor T2800D is a high-performance triac designed for AC power control applications. This robust semiconductor device is capable of switching and controlling large AC power loads with high efficiency and reliability. The T2800D is a suitable choice for a wide range of applications, including motor control, lighting dimmers, heating regulation, and other power control systems.

Key Features

  • High Current Rating: The T2800D can handle a maximum continuous on-state current of 28A, making it suitable for high-power applications.
  • High Voltage Capability: With a maximum repetitive peak off-state voltage of 400V, this triac can be used in systems that experience high voltage transients.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) makes the T2800D easy to drive with microcontrollers or other low-power gate trigger circuits.
  • Thermal Characteristics: The device features superior thermal resistance, ensuring reliable operation even under high-load conditions.
  • Package Options: Available in a TO-220 package, the T2800D offers a compact form factor along with ease of mounting and heat sinking.

Applications

The versatility of the T2800D triac allows it to be used in various applications where efficient AC power control is required. Some common applications include:

  • Home appliances like electric ovens, washing machines, and air conditioners
  • Industrial motor control for pumps, fans, and conveyors
  • Lighting systems including dimmers and automated lighting controls
  • Electric heating systems such as space heaters and water heaters
  • Speed control for power tools and kitchen appliances

Overall, the ON Semiconductor T2800D triac is a reliable and efficient solution for designers looking to manage AC power in a controlled and safe manner. Its robust performance characteristics make it a go-to component for high-demand electrical applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for BT131-600D,412
WeEn Semiconductors
TRIAC SENS GATE 400V 0.6A TO92-3
Need more? Email Us
ECAD model for MAC97A8/DG,412
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO263
Lowest to $9.0514
ECAD model for Q6008NH4RP
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for ACTT2X-800E,127
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600G,127
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Lowest to $0.1662
ECAD model for Z0103MA 1AA2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention