Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Triac Type Standard
Voltage - Off State 400 V
Current - On State (It (RMS)) (Max) 6 A
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A @ 60Hz
Current - Gate Trigger (Igt) (Max) 25 mA
Current - Hold (Ih) (Max) 30 mA
Configuration Single
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number T250
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 680724-T2500D
Ultra Librarian 3D Model Ultra Librarian T2500D CAD Model

Description

The ON Semiconductor T2500D represents a high-performance Triac device designed to cater to a wide range of AC power control applications. This state-of-the-art semiconductor component is engineered to provide robust performance for phase control operations in light dimmers, heating regulators, motor controls, and various other types of power control circuits.

Key Features:

  • High Current Rating: The T2500D is capable of handling currents up to 25 Amps, making it suitable for high-power applications.
  • High Voltage Capacity: With a maximum repetitive peak off-state voltage (Vdrm/Vrrm) of 400V, the T2500D can be used in circuits with high voltage requirements.
  • Gate Trigger Current: The device requires a low gate trigger current (Igt), which makes it easier to drive with microcontrollers or other low-power gate trigger circuits.
  • Snubberless Operation: This Triac is designed to operate without the need for external snubber circuits in most applications, simplifying design and reducing component count.
  • High Commutation Capability: The T2500D is capable of handling high commutation speeds, which is essential for applications with frequent switching.
  • Robust Thermal Performance: With an extended operating temperature range, the T2500D can withstand harsh environmental conditions without compromising performance.

Applications:

The T2500D Triac from ON Semiconductor is versatile and can be used in various applications, including:

  • AC phase control circuits
  • Light dimmers and lighting control systems
  • Motor speed controllers
  • Heating regulation systems
  • Power switching in domestic appliances
  • Industrial automation systems

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability. The T2500D Triac is no exception, with rigorous testing and quality control measures in place to ensure that each device meets the highest standards. Users can confidently integrate the T2500D into their designs, knowing it will deliver consistent performance and long-term reliability.

Part Number: T2500D

Brand: ON Semiconductor

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0107NA,116
STMicroelectronics
TRIAC 800V 0.8A 10MA SMBFLAT-3
Lowest to $0.4532
ECAD model for ACS108-8SUN-TR
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600D,127
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600G,127
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA312B-600C,118
WeEn Semiconductors
WeEn Semiconductors ACTT8B-800C0T/D2PAK/REEL 13" Q
Lowest to $1.5599
ECAD model for ACTT8B-800C0T

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2360 $67.9800
130+ $1.0142 $131.8460
200+ $0.9826 $196.5200
275+ $0.9508 $261.4700
355+ $0.9192 $326.3160
475+ $0.8240 $391.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,370 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention