EN
  • EN
  • DE

SZNUP1128WTT1G

Part No SZNUP1128WTT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 26.5VWM 55VC SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Not For New Designs
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26.5V (Max)
Voltage - Breakdown (Min) 27.5V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 165W
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 11pF @ 1MHz
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number NUP1128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1380023-SZNUP1128WTT1G
Ultra Librarian 3D Model Ultra Librarian SZNUP1128WTT1G CAD Model

Description

The ON Semiconductor SZNUP1128WTT1G is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust diode is an essential component for modern electronics where high-speed data lines and sensitive circuitry require reliable protection against sudden electrical spikes.

Key Features

  • Low Clamping Voltage: The SZNUP1128WTT1G offers a low dynamic resistance and clamping voltage, ensuring minimal impact on the signal integrity and superior protection for the device it is safeguarding.
  • High ESD Protection: It is capable of withstanding ESD strikes of ±20 kV (air discharge) and ±10 kV (contact discharge) as per the IEC 61000-4-2 standard, providing a high level of protection for sensitive circuitry.
  • Small Package Size: The ultra-small SOD-882 leadless package allows for a compact footprint on PCB layouts, making it ideal for space-constrained applications.
  • Fast Response Time: With its quick response to transient events, this diode ensures that the protected components are shielded from ESD strikes with minimal delay.
  • Low Leakage Current: The diode features an extremely low leakage current, which helps to preserve battery life in portable devices when in standby mode.

Applications

The SZNUP1128WTT1G is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Portable Electronics
  • Computers and Peripherals
  • Digital Cameras
  • MP3 Players
  • Other sensitive high-speed data line applications

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SZNUP1128WTT1G is no exception. Manufactured to the highest standards, this ESD protection diode ensures long-term performance and stability, providing peace of mind for product developers and electronics manufacturers alike.

Whether you're designing a new smartphone or looking to enhance the ESD protection in an existing device, the SZNUP1128WTT1G from ON Semiconductor is your go-to solution for safeguarding your sensitive electronic components from the unpredictable nature of electrostatic discharge.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0892 $57.9800
1,580+ $0.0732 $115.6560
2,445+ $0.0709 $173.3505
3,370+ $0.0686 $231.1820
4,350+ $0.0665 $289.2750
5,830+ $0.0595 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess