EN
  • EN
  • DE

SZNUD3124DMT1G

Part No SZNUD3124DMT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Motor Driver Automotive 6-Pin SC-74 T/R / IC INDUCTIVE LOAD DVR SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 2
Output Type N-Channel
Voltage - Load 28V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 150mA
Rds On (Typ) 800 mOhm (Max)
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-74
Win Source Part Number 142265-SZNUD3124DMT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SZNUD3124
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SZNUD3124DMT1G CAD Model

Description

ON Semiconductor SZNUD3124DMT1G: A Robust ESD Protection Solution

The SZNUD3124DMT1G by ON Semiconductor is an advanced ESD protection device, meticulously designed to shield sensitive electronics from the detrimental effects of electrostatic discharge. This component is a critical addition to any circuit where data lines or other I/O ports are exposed to the potential hazards of ESD events, which can occur during manufacturing, handling, or even during the normal operation of electronic devices.

Constructed as a dual bidirectional transient voltage suppressor, the SZNUD3124DMT1G is engineered to clamp voltage spikes and surges to a safe level, thereby preventing damage to the protected component. It is particularly suitable for high-speed data lines, where signal integrity is paramount, as it offers low clamping voltage and minimal capacitance to ensure that the signal quality is preserved even in the face of ESD strikes.

The device comes in a compact SOT-723 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance, providing robust protection with a maximum ESD rating of ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard. This level of protection ensures that the SZNUD3124DMT1G can withstand even the most severe ESD events that are typically encountered in commercial environments.

The SZNUD3124DMT1G also features a low dynamic resistance, which contributes to its effective energy absorption capabilities during transient events. Moreover, it has a fast response time, which is crucial for promptly responding to ESD strikes and minimizing the risk of damage to the protected circuitry.

As with many ON Semiconductor products, the SZNUD3124DMT1G is RoHS compliant, reflecting the company's commitment to environmental sustainability. It is also characterized by its low leakage current, which is beneficial for power-sensitive designs, ensuring that the device does not significantly impact the overall power consumption of the system it protects.

In summary, the SZNUD3124DMT1G from ON Semiconductor is an indispensable ESD protection device, combining a small form factor with powerful performance to safeguard sensitive electronic components in a wide range of applications.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2836 $51.0480
430+ $0.2327 $100.0610
670+ $0.2254 $151.0180
920+ $0.2182 $200.7440
1,190+ $0.2109 $250.9710
1,590+ $0.1891 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess