EN
  • EN
  • DE

SZMMSZ5253BT1G

Part No SZMMSZ5253BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 25 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 35 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 19 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
Other Names SZMMSZ5253BT1GOSTR,2156-SZMMSZ5253BT1G-OS,ONSONSSZMMSZ5253BT1G,SZMMSZ5253BT1G,SZMMSZ5253BT1GOSCT,SZMMSZ5253BT1GOSDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279721-SZMMSZ5253BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5253BT1G CAD Model

Description

ON Semiconductor SZMMSZ5253BT1G Zener Diode

The ON Semiconductor SZMMSZ5253BT1G is a high-quality Zener diode that offers excellent voltage regulation, making it an ideal component for a variety of electronic applications. This Zener diode comes in a small surface-mount package, specifically the SOD-123 package, which is designed to optimize board space in compact electronic systems.

With a nominal Zener voltage of 36V, the SZMMSZ5253BT1G provides a reliable voltage reference for your circuit designs. It has a tolerance of ±5%, ensuring precise voltage regulation for critical applications. The device is capable of handling a power dissipation of 500 mW, which is substantial for its small size, providing robust performance for its class.

One of the key features of this Zener diode is its low leakage current, which enhances the overall efficiency of the application it is used in. The device also offers a surge current capability, which is essential for protecting circuits against voltage spikes and transients that can occur during operation.

The SZMMSZ5253BT1G is designed for optimal performance across a wide temperature range, making it suitable for use in environments with varying thermal conditions. This feature ensures that the device maintains its voltage regulation performance without significant deviation, regardless of the operating temperature.

ON Semiconductor has designed the SZMMSZ5253BT1G with reliability in mind. It is compliant with the RoHS directive, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance not only makes the product environmentally friendly but also aligns with global standards for electronic components.

Applications for this Zener diode are diverse, ranging from voltage regulation and protection in consumer electronics to industrial controls and power management systems. Its small footprint, combined with its reliable performance, makes the SZMMSZ5253BT1G a versatile choice for designers looking to integrate voltage regulation and protection features into their circuits with minimal space requirements.

In summary, the ON Semiconductor SZMMSZ5253BT1G Zener diode is a compact, efficient, and reliable component that provides excellent voltage regulation for a wide array of electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1102 $50.1410
1,105+ $0.0905 $100.0025
1,715+ $0.0876 $150.2340
2,360+ $0.0848 $200.1280
3,050+ $0.0820 $250.1000
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess