The SZMMSZ5225BT1G from ON Semiconductor is a surface-mount, Zener voltage regulator diode, specifically designed to offer a reliable and precise voltage regulation solution. This Zener diode, with its 3W power dissipation, is an ideal component for a wide range of electronic circuits, providing a stable reference voltage and protecting sensitive electronics from overvoltage conditions.
Key Features:
- Nominal Zener Voltage: 3V
- Power Dissipation: 3W, making it suitable for high-power applications
- Tolerance: ±5% ensures precise voltage regulation
- Package: SOD-123, a small and compact package ideal for space-constrained applications
- Quality: This diode is compliant with the rigorous standards of ON Semiconductor, ensuring high reliability and performance
- Operating Temperature Range: -55°C to +150°C, making it suitable for use in extreme environmental conditions
Applications:
The SZMMSZ5225BT1G is versatile for use in various applications, including but not limited to:
- Consumer electronics
- Power management systems
- Automotive systems
- Industrial equipment
- Voltage regulation modules
- Protection circuits
Why Choose SZMMSZ5225BT1G?
ON Semiconductor's SZMMSZ5225BT1G is the go-to Zener diode for engineers looking for a reliable voltage regulator that combines performance with durability. Its robust construction and precise voltage control make it a key component in ensuring the stability and longevity of electronic systems. With its compact form factor and high power dissipation, it is an excellent choice for both prototyping and mass production.
Whether you are designing consumer gadgets or industrial machinery, the SZMMSZ5225BT1G provides the performance and peace of mind needed for your voltage regulation requirements.