EN
  • EN
  • DE

SZMMSZ3V0T1G

Part No SZMMSZ3V0T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 3 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ3
Other Names SZMMSZ3V0T1G,2156-SZMMSZ3V0T1G-OS,ONSONSSZMMSZ3V0T1G,SZMMSZ3V0T1GOSTR,SZMMSZ3V0T1GOSDKR,SZMMSZ3V0T1GOSCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279689-SZMMSZ3V0T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ3V0T1G CAD Model

Description

ON Semiconductor SZMMSZ3V0T1G Zener Diode

The ON Semiconductor SZMMSZ3V0T1G is a high-quality Zener diode designed for providing excellent voltage regulation with a nominal Zener voltage of 3.0 volts. This surface-mount device comes in a small SOD-123 package, making it ideal for space-constrained applications where size and power density are critical factors.

With a power dissipation of 500 mW, the SZMMSZ3V0T1G is capable of handling a moderate amount of power, ensuring stable operation in a variety of electronic circuits. The device features a tight voltage tolerance, which is essential for applications requiring precise voltage regulation. This characteristic makes it suitable for use in voltage reference or surge protection circuits where consistent performance is necessary.

The SZMMSZ3V0T1G operates efficiently across a wide temperature range, maintaining its performance characteristics even under varying environmental conditions. This reliability is crucial for industrial and automotive applications that may experience extreme temperatures.

Engineers and designers will appreciate the device's robustness, as it is designed to withstand electrostatic discharges (ESD) and other transient voltage events that could potentially damage sensitive electronic components. The SZMMSZ3V0T1G's fast response time to voltage changes ensures that it can quickly clamp excessive voltages to protect downstream circuitry.

ON Semiconductor has designed the SZMMSZ3V0T1G with a planar die construction, which offers better reliability and ruggedness compared to other construction types. This Zener diode is also compliant with RoHS directives, making it an environmentally friendly choice for companies looking to minimize their ecological footprint while maintaining high-quality electronic designs.

Whether you're designing power management circuits, battery chargers, or looking to incorporate voltage protection in your next project, the ON Semiconductor SZMMSZ3V0T1G Zener diode is a reliable and efficient choice that offers compact size, precision, and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1123 $50.5350
1,085+ $0.0922 $100.0370
1,680+ $0.0893 $150.0240
2,315+ $0.0864 $200.0160
2,995+ $0.0836 $250.3820
4,010+ $0.0749 $300.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,556 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess