EN
  • EN
  • DE

SZMMBZ5258BLT1G

Part No SZMMBZ5258BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 36V 225MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±5%
Power - Max 225mW
Impedance (Maximum) (Zzt) 70 Ohms
Current - Reverse Leakage at Vr 100nA at 27V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Part Number Series MMBZ5258B
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801073-SZMMBZ5258BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5258BLT1G CAD Model

Description

ON Semiconductor SZMMBZ5258BLT1G Zener Diode

The ON Semiconductor SZMMBZ5258BLT1G is a high-quality Zener diode designed for providing excellent voltage regulation with a nominal Zener voltage of 36V. This small-signal Zener diode offers a 5% tolerance, ensuring precise voltage regulation for a variety of electronic applications.

This Zener diode comes in a compact SOT-23 surface-mount package, which is ideal for high-density circuit board designs. The small footprint of the SZMMBZ5258BLT1G makes it a perfect choice for space-constrained applications, while still delivering the performance needed to maintain voltage stability.

With a power dissipation of 225mW, the SZMMBZ5258BLT1G is capable of handling moderate power levels, making it suitable for a range of uses from power supply circuits to voltage reference applications. The device's low leakage current and excellent stability are ensured by its silicon epitaxial planar construction, which provides reliable operation over the entire temperature range.

Key Features:

  • Nominal Zener Voltage: 36V
  • Zener Voltage Tolerance: ±5%
  • Power Dissipation: 225mW
  • Package: SOT-23
  • Low Leakage Current
  • High Surge Capability
  • Operating and Storage Temperature Range: -55°C to +150°C

The SZMMBZ5258BLT1G is designed to meet the stringent requirements of industrial, commercial, and consumer applications. It provides a cost-effective solution without compromising on quality, making it a go-to choice for designers who require a reliable Zener diode for their circuit protection needs.

Whether you're designing power management systems, looking to create a stable voltage reference, or need to protect sensitive electronics from overvoltage conditions, the ON Semiconductor SZMMBZ5258BLT1G offers a combination of performance, size, and reliability that can help you achieve your design objectives with confidence.

For detailed specifications and application notes, designers are encouraged to refer to the official datasheet provided by ON Semiconductor. This will ensure the SZMMBZ5258BLT1G is used within its recommended operating conditions for optimal performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,035+ $0.0284 $57.7940
4,955+ $0.0233 $115.4515
7,655+ $0.0226 $173.0030
10,530+ $0.0219 $230.6070
13,665+ $0.0212 $289.6980
18,295+ $0.0189 $345.7755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 2035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess