EN
  • EN
  • DE

AD74412RBCPZ

Part No AD74412RBCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description QUAD CHANNEL FLEXI IO; 16-BIT AD / Software Configurable Input/Output 16 b 4.8k SPI 64-LFCSP (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Type Software Configurable Input/Output
Number of Channels 4
Resolution (Bits) 16 b
Sampling Rate (Per Second) 4.8k
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 2.7V ~ 5.5V, 14V ~ 26.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP (9x9)
Base Product Number AD74412
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD74412RBCPZ,505-AD74412RBCPZ
Standard Package 1
Win Source Part Number 1200813-AD74412RBCPZ
Ultra Librarian 3D Model Ultra Librarian AD74412RBCPZ CAD Model

Description

Analog Devices Inc. AD74412RBCPZ Product Overview

The AD74412RBCPZ from Analog Devices Inc. is a versatile and highly integrated mixed-signal front-end (MxFE) device designed for process control, instrumentation, and automation applications. This robust component offers a flexible solution that combines multiple common analog signal chain functions into a single chip, thereby reducing system complexity and footprint while improving overall performance.

At the heart of the AD74412RBCPZ is a quad-channel configuration that allows for multiple input and output signal types. Each channel can be independently configured as a digital-to-analog converter (DAC) output, an analog-to-digital converter (ADC) input, or a digital input/output (DIO), providing unparalleled flexibility for various system designs. This multi-functionality makes it an ideal choice for systems that require a mix of analog input, analog output, and digital I/O capabilities.

Key Features of the AD74412RBCPZ:

  • Quad-Channel Flexibility: Each of the four channels can be configured for different functions, allowing for a diverse range of applications within a single device.
  • High-Resolution ADCs: The device features 16-bit SAR ADCs, ensuring precise and accurate analog-to-digital conversion for critical measurements.
  • Precision DACs: The 16-bit DACs provide high-resolution analog output signals, suitable for precise control applications.
  • Integrated Fault Protection: Built-in fault detection mechanisms for overcurrent, overvoltage, and miswiring protection enhance system reliability and safety.
  • Software Configurability: The device can be easily configured through software, enabling rapid prototyping and adjustments to meet specific application requirements.
  • Robust Interface: The AD74412RBCPZ supports SPI communication for straightforward interfacing with microcontrollers and processors.

The AD74412RBCPZ is housed in a compact LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications. With its wide operating temperature range and low power consumption, it is particularly well-suited for industrial environments where reliability and efficiency are paramount.

In conclusion, the AD74412RBCPZ from Analog Devices Inc. is a highly adaptable and reliable component that streamlines system design by integrating multiple functions into one chip. Its ability to handle various signal types with precision makes it an excellent choice for designers looking to create sophisticated and efficient control and automation systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7268 $65.4536
4+ $26.8528 $107.4112
6+ $26.0136 $156.0816
8+ $25.1745 $201.3960
11+ $24.3353 $267.6883
14+ $21.8179 $305.4506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess