EN
  • EN
  • DE

SZMMBZ15VALT1G

Part No SZMMBZ15VALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12VWM 21VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 14.25V
Max Clamping Voltage 21V
Peak Pulse Current(Ippm) 1.9A
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 053165-SZMMBZ15VALT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZMMBZ15VALT1G CAD Model

Description

ON Semiconductor SZMMBZ15VALT1G Zener Diode

The ON Semiconductor SZMMBZ15VALT1G is a robust voltage regulator designed for electronic components that require a stable voltage level. This surface-mount Zener diode is engineered to provide a precise voltage clamping function, which is crucial for protecting sensitive circuits from voltage spikes and surges. The device is particularly suitable for applications where space is at a premium, thanks to its compact SOT-23 package.

Key Features

  • Voltage Range: The SZMMBZ15VALT1G offers a nominal Zener voltage of 15V, making it ideal for a wide range of applications that operate within this voltage level.
  • Power Dissipation: With a power dissipation of 225 mW, this Zener diode can handle a reasonable amount of energy without overheating, ensuring reliable operation under normal conditions.
  • High Surge Capability: It is designed to withstand surge conditions, making it a reliable choice for protecting circuits against transient voltage spikes.
  • Low Leakage Current: The device has a low leakage current, which enhances the overall efficiency of the application by minimizing power loss.
  • Surface-Mount Package: The compact SOT-23 package allows for efficient use of PCB space and is well-suited for automated assembly processes.

Applications

The SZMMBZ15VALT1G is versatile and can be used in a variety of electronic devices, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication systems
  • Power management modules
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMBZ15VALT1G is no exception. This Zener diode is manufactured to meet high standards for stability and longevity, ensuring that it performs consistently over time. Additionally, with its capability to handle transient voltage conditions, this component is a reliable choice for protecting sensitive electronics against potential damage caused by voltage fluctuations.

In summary, the ON Semiconductor SZMMBZ15VALT1G Zener diode is a high-performance, surface-mount solution for voltage regulation and protection in a variety of electronic applications. Its combination of a precise voltage clamp, low leakage, and high surge capability makes it a valuable component for designers looking to enhance circuit reliability.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0720 $50.0400
1,485+ $0.0674 $100.0890
2,305+ $0.0651 $150.0555
3,305+ $0.0606 $200.2830
4,290+ $0.0583 $250.1070
5,360+ $0.0560 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess