EN
  • EN
  • DE

SZMM5Z8V2T1G

Part No SZMM5Z8V2T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 500MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168730-SZMM5Z8V2T1G
Manufacturer onsemi
Category Discrete Semiconductor Products -Diodes Zener- Single Zener Diodes
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number SZMM5
Operating Temperature -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Ultra Librarian 3D Model Ultra Librarian SZMM5Z8V2T1G CAD Model

Description

The ON Semiconductor SZMM5Z8V2T1G is a high-performance, surface-mount Zener diode that offers a Zener voltage of 8.2 volts. Designed for applications requiring voltage regulation and voltage reference, this Zener diode is an essential component for a wide range of electronic circuits. The SZMM5Z8V2T1G is housed in a compact SOD-123 package, making it suitable for use in space-constrained applications.

Key Features

  • Zener Voltage: Precisely regulated 8.2V output for voltage stabilization.
  • Power Dissipation: Capable of up to 500 mW of power dissipation, ensuring reliable operation under varying conditions.
  • Package: The small SOD-123 package is designed for optimal board space efficiency.
  • High Reliability: ON Semiconductor's rigorous quality standards ensure a highly reliable component for your circuit needs.
  • Operating Temperature: Suitable for a wide operating temperature range from -55°C to +150°C, accommodating diverse environmental conditions.

Applications

The SZMM5Z8V2T1G is versatile and can be used in various electronic devices and systems. Typical applications include:

  • Voltage regulation modules in power supplies.
  • Protection circuits for sensitive electronics.
  • Consumer electronics such as smartphones, tablets, and laptops.
  • Industrial and automation systems for consistent voltage control.
  • Telecommunication devices where stable voltage is critical for performance.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the SZMM5Z8V2T1G is no exception. It is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This commitment to quality and the environment makes the SZMM5Z8V2T1G an ideal choice for manufacturers looking to create eco-friendly products without compromising on performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess